EN
  • EN
  • DE

FLE-113-01-G-DV-A-P

Part No FLE-113-01-G-DV-A-P
Manufacturer Samtec Inc.
Catalog OEM Souring
Description Board to Board & Mezzanine Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467500-FLE-113-01-G-DV-A-P
Manufacturer Samtec Inc.
Package Tube
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 26
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Insulation Color Black
Insulation Height 0.172" (4.37mm)
Operating Temperature -55°C ~ 125°C
Contact Finish - Post Gold
Features Board Guide, Pick and Place
Current Rating (Amps) 2A per Contact
Ultra Librarian 3D Model Ultra Librarian FLE-113-01-G-DV-A-P CAD Model

Description

The FLE-113-01-G-DV-A-P, manufactured by Samtec, is a state-of-the-art Board to Board & Mezzanine Connector, engineered to cater to the demanding requirements of modern electronic devices. This component is pivotal in enabling interconnectivity between different circuit boards within an electronic assembly, facilitating both vertical and horizontal stacking options. With a dual-row configuration and a 2mm pitch, it offers a compact solution without compromising on the integrity of electrical connections. Designed to be versatile, it supports through-hole mounting technology, making it highly adaptable to various PCB designs. Its gold-plated contacts ensure superior conductivity and resistance to corrosion, thereby enhancing the overall performance and longevity of the connection. Primarily used in applications that demand high-density interconnections with reliable performance, such as computing, telecommunications, and industrial controls, the FLE-113-01-G-DV-A-P stands out for its durability, design flexibility, and electrical reliability, making it a preferred choice among professionals seeking quality and sustainability.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA
Lowest to $194.7762
Amd
FPGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Altera
FPGA MAX 10
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess