EN
  • EN
  • DE

HMC601LP4ETR

Part No HMC601LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-4GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 10MHz ~ 4GHz
RF Type WiMAX / WiBro
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 30mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC601
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710342-HMC601LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC601LP4ETR CAD Model

Description

Analog Devices Inc. HMC601LP4ETR: High-Performance RF Mixer

The HMC601LP4ETR from Analog Devices Inc. is a highly integrated RF mixer designed to provide exceptional performance in a wide range of wireless applications. This mixer is part of the Hittite Microwave product family, which is known for its innovative and high-quality RF solutions. The HMC601LP4ETR is an ideal choice for designers who require a mixer with a high level of integration and excellent conversion loss, noise figure, and linearity characteristics.

Key Features

  • Frequency Range: The HMC601LP4ETR operates over a broad frequency range, making it suitable for various applications, including cellular/4G, 3G, LTE, and WiMAX infrastructure.
  • Conversion Loss: It offers a low conversion loss, which enhances the overall efficiency of the RF signal chain and contributes to improved signal quality.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation, minimizing leakage between the local oscillator and the RF signal path, thereby reducing interference and improving performance.
  • IP3 Performance: With a high third-order intercept point (IP3), the HMC601LP4ETR delivers robust linearity, which is crucial for maintaining signal fidelity in the presence of strong interfering signals.
  • Package: It comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications without compromising on functionality.

Applications

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless and broadband access
  • Test equipment and sensors
  • RFID and radar systems
  • Satellite communications

The HMC601LP4ETR is a versatile component that integrates seamlessly into an array of RF systems, offering designers a balance between performance and size. Its robust design and high-quality construction make it a reliable choice for mission-critical applications where signal integrity is paramount. With its impressive specifications and Analog Devices' reputation for excellence, this mixer stands out as a superior solution for RF mixing applications.

For more detailed specifications and application support, designers and engineers are encouraged to consult the comprehensive datasheets and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6542 $73.3084
4+ $30.0752 $120.3008
6+ $29.1354 $174.8124
8+ $28.1955 $225.5640
10+ $27.2557 $272.5570
13+ $24.4361 $317.6693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess