EN
  • EN
  • DE

HMC617LP3ETR

Part No HMC617LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA ADJ IDS 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 550MHz to 1.2GHz
P1dB 21dBm
Gain 16dB
Noise Figure 0.5dB
RF Type General Purpose
Supply Voltage - Operating 3V, 5V
Operating Supply Current 88mA
Case / Package 16-QFN (3x3)
Win Source Part Number 47020-HMC617LP3ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC617LP3ETR CAD Model

Description

Analog Devices Inc. HMC617LP3ETR Product Overview

The HMC617LP3ETR from Analog Devices Inc. is a high-performance, easy-to-use RF amplifier that is designed to meet the needs of a wide range of applications. This versatile device is part of the Hittite Microwave Corporation product family, which has been integrated into Analog Devices. The HMC617LP3ETR operates within a frequency range of 0.5 GHz to 20 GHz, making it suitable for various applications, including telecommunications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC617LP3ETR offers a broad frequency range of 0.5 GHz to 20 GHz, which is ideal for multiple RF and microwave applications.
  • High Gain: With a high gain of 17 dB at 2 GHz, this amplifier ensures strong signal amplification, which is critical for maintaining signal integrity in communication systems.
  • Output Power: It provides a saturated output power (P1dB) of 19 dBm, which is beneficial when a high-power signal is required.
  • Supply Voltage: The device operates on a supply voltage of 5V, making it compatible with standard power supply systems.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC617LP3ETR is designed for space-constrained applications while offering excellent RF performance.
  • Lead-Free and RoHS Compliant: The amplifier is lead-free and RoHS compliant, adhering to environmental regulations and ensuring suitability for use in various global markets.

Applications

  • Telecommunications
  • Satellite Communications
  • Test and Measurement Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space

The HMC617LP3ETR is manufactured by Analog Devices Inc., a leading global high-performance analog technology company dedicated to solving the toughest engineering challenges. Users can expect reliability and consistent performance from a product that leverages the advanced design and manufacturing capabilities of Analog Devices. Whether it's for designing a sophisticated communication system or enhancing signal processing in complex radar systems, the HMC617LP3ETR is a solid choice for professionals seeking quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $3.7559
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess