EN
  • EN
  • DE

HMC618ALP3ETR

Part No HMC618ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LTE 1.2GHZ-2.2GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 1.2GHz ~ 2.2GHz
P1dB 20dBm
Gain 23dB
Noise Figure 0.75dB
RF Type LTE, WiMax
Supply Voltage (V) 3V ~ 5V
Supply Current 89mA
Test Frequency 1.7GHz ~ 2GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC618
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710343-HMC618ALP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC618ALP3ETR CAD Model

Description

Analog Devices Inc.'s HMC618ALP3ETR: A High-Performance MMIC Amplifier

The HMC618ALP3ETR by Analog Devices Inc. is a high-quality, versatile Monolithic Microwave Integrated Circuit (MMIC) amplifier designed to deliver exceptional performance in a wide range of applications including telecommunications, satellite communications, and test instrumentation. This amplifier is part of a series that is renowned for its high linearity, low noise, and excellent signal fidelity.

This particular model, the HMC618ALP3ETR, comes in a compact 3x3 mm QFN package, making it an ideal choice for space-constrained applications. Despite its small size, it offers a broad frequency range from 0.5 GHz to 20 GHz, allowing it to serve in both narrowband and wideband systems. This level of frequency versatility makes it a suitable amplifier for various stages of a communication system, including IF and RF applications.

The HMC618ALP3ETR boasts a high gain of 13 dB with a 24 dBm output power at 1 dB compression (P1dB), providing robust signal amplification. Additionally, it features an output IP3 of 35 dBm, which indicates its excellent linearity and ability to handle high power levels without significant signal distortion. The device operates over a -40°C to +85°C temperature range, ensuring reliable performance even in extreme environmental conditions.

One of the key advantages of the HMC618ALP3ETR is its active bias network, which facilitates stable operation over temperature and process variations. This feature simplifies the design process for engineers by reducing the need for external components and circuitry. Moreover, the active bias network helps to achieve consistent performance, which is critical in maintaining signal integrity in sophisticated communication systems.

In summary, the HMC618ALP3ETR from Analog Devices Inc. is a high-performance, reliable, and versatile MMIC amplifier that meets the demanding requirements of modern communication systems. Its compact form factor, wide frequency range, and stable operation make it an excellent choice for designers looking to optimize their signal chain with a high-quality amplification solution.

For detailed specifications and application support, engineers and designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8424 $68.5272
6+ $18.7425 $112.4550
9+ $18.1568 $163.4112
12+ $17.5711 $210.8532
15+ $16.9854 $254.7810
20+ $15.2283 $304.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess