EN
  • EN
  • DE

HMC629LP4E

Part No HMC629LP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 3 dB LSB GaAs MMIC 4-BIT DIGITAL ATTENUATOR, DC - 6 GHz | RF ATTENUATOR 3DB-45DB 24VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 3dB ~ 45dB
Frequency Range 0Hz ~ 6GHz
Impedance 50 Ohms
Manufacturer Package 24-VFQFN Exposed Pad
Family Part Number HMC629
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181442-HMC629LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC629LP4E CAD Model

Description

The HMC629LP4E, from Analog Devices Inc., stands as a high-performance, easy-to-use RF amplifier that is designed to meet the rigorous demands of today's wireless communication systems. This product is part of Analog Devices' Hittite Microwave Products, which are renowned for their quality and reliability in the field of RF and microwave circuitry.

Key Features

  • Frequency Range: The HMC629LP4E operates across a broad frequency range, making it suitable for a wide variety of applications in the RF and microwave spectrum.
  • Gain: It provides a high gain, which ensures that signals are amplified significantly without the need for additional stages, thereby simplifying the design and reducing the overall component count.
  • Output Power: The device is capable of delivering substantial output power, which is essential for driving the next stage in the signal chain or for ensuring adequate signal strength for transmission.
  • Linearity: Exhibiting excellent linearity, the HMC629LP4E minimizes distortion in the amplified signal, preserving the integrity of the original information.
  • Single Supply Voltage: It operates on a single supply voltage, which simplifies power supply design and integration into existing systems.
  • Package: The amplifier comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC629LP4E is versatile enough to be used in a variety of applications, including:

  • Cellular infrastructure for GSM, CDMA, LTE
  • Fiber optic and broadband telecom systems
  • Wireless LAN and microwave radio links
  • Test instrumentation and satellite communication systems

Conclusion

In conclusion, the HMC629LP4E by Analog Devices Inc. is a robust RF amplifier that offers a blend of performance, efficiency, and ease of use. It is an excellent choice for designers who require a reliable amplifier capable of operating across a wide frequency range with high gain and output power. Whether for commercial or industrial applications, the HMC629LP4E is designed to deliver superior performance in the most demanding of environments.

You May Also Be Interested in

Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Cinch Connectivity Solutions
RF ATTENUATOR 20DB SMA MODULE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5714 $315.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess