EN
  • EN
  • DE

HMC634LC4

Part No HMC634LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 5GHZ-20GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 5GHz ~ 20GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package 24-TFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC634
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-3425, HMC634LC4-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920476-HMC634LC4
Ultra Librarian 3D Model Ultra Librarian HMC634LC4 CAD Model

Description

The HMC634LC4 from Analog Devices Inc. is a high-performance, wideband frequency synthesizer that integrates a fractional-N phase-locked loop (PLL) with a voltage-controlled oscillator (VCO) to deliver a cutting-edge solution for complex RF applications. Designed to meet the stringent requirements of communication systems, test equipment, and radar platforms, the HMC634LC4 offers a combination of flexibility, reliability, and precision.

Key Features

  • Wide Frequency Range: The VCO operates over a broad frequency range, providing designers with a versatile component that can be used in multiple applications without the need for external components.
  • High Output Power: The HMC634LC4 delivers consistent, high output power across its operating frequency band, ensuring reliable performance for critical signal generation tasks.
  • Low Phase Noise: With its low phase noise characteristics, this synthesizer is ideal for applications that require a clean signal source with minimal jitter and signal degradation.
  • Integrated Fractional-N PLL: The fractional-N PLL allows for fine frequency resolution and fast frequency hopping, making the HMC634LC4 suitable for advanced digital modulation schemes and agile frequency synthesis.
  • Programmable: Users can program the device through a serial or parallel interface, providing ease of use and flexibility in system design.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point Radios
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems

Technical Specifications

The HMC634LC4 is housed in a compact 4x4 mm QFN package, making it suitable for space-constrained applications. It requires a single supply voltage and has an integrated voltage regulator for stable operation. The device also features a mute function that allows the VCO to be silenced without powering down the entire circuit, providing additional control for power-sensitive applications.

Conclusion

Analog Devices Inc.'s HMC634LC4 represents a significant advancement in frequency synthesizer technology, offering the performance and versatility needed to drive the next generation of RF and microwave systems. With its wide frequency range, high output power, and low phase noise, this synthesizer is an excellent choice for designers seeking a reliable and programmable signal source.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6843 $76.6843
2+ $71.8309 $143.6618
3+ $69.4041 $208.2123
4+ $64.5507 $258.2028
5+ $62.1240 $310.6200
6+ $59.6973 $358.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess