EN
  • EN
  • DE

HMC636ST89E

Part No HMC636ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT High Linearity Gain Block, 0.2 - 4.0 GHz | IC RF AMP GP 200MHZ-4GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 200MHz ~ 4GHz
P1dB 23dBm
Gain 10dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 175mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC636
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181449-HMC636ST89E
Manufacturer Homepage www.hittite.com
Family Name HMC636ST89E
Introduction Date January 08, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC636ST89E CAD Model

Description

Product Overview: HMC636ST89E from Analog Devices Inc.

The HMC636ST89E is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of the HMC series, known for its exceptional quality and reliability. The HMC636ST89E is tailored for applications that require high gain, wide bandwidth, and low noise performance.

Key Features

  • Frequency Range: The HMC636ST89E operates over a broad frequency range, making it versatile for various applications in the RF and microwave domains.
  • High Gain: With its high gain feature, this amplifier can significantly increase the power of an input signal without sacrificing the quality, ensuring clear and strong signal transmission.
  • Low Noise Figure: The low noise figure of the HMC636ST89E minimizes additional noise in signal amplification, which is critical for maintaining signal integrity in communication and sensing systems.
  • Output Power: It provides robust output power that is essential for driving subsequent stages in a signal chain or for direct use in broadcast applications.
  • Package Type: The device comes in a compact ST-89 package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The HMC636ST89E is ideal for a wide array of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Defense and Aerospace Systems
  • Fiber Optic Applications

Technical Specifications

Here are some of the technical specifications that make the HMC636ST89E stand out:

  • Supply Voltage: Specified for optimal performance.
  • Operating Temperature Range: Ensures reliability across various environmental conditions.
  • RoHS Compliance: Meets environmental standards for hazardous substances.

The HMC636ST89E from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the demanding needs of modern RF and microwave systems. With its robust feature set, this amplifier is an excellent choice for designers looking to enhance their signal chain performance with a reliable and efficient solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0441 $60.2205
11+ $9.8824 $108.7064
16+ $9.5736 $153.1776
22+ $9.2647 $203.8234
28+ $8.9559 $250.7652
38+ $8.0294 $305.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess