EN
  • EN
  • DE

HMC637ALP5E

Part No HMC637ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-2829, HMC637ALP5E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920478-HMC637ALP5E
Ultra Librarian 3D Model Ultra Librarian HMC637ALP5E CAD Model

Description

The HMC637ALP5E is a high-performance, GaAs pHEMT MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier operates within the frequency range of 0.5 GHz to 20 GHz, making it an exceptionally versatile component suitable for a wide array of RF and microwave applications.

With its wide bandwidth, the HMC637ALP5E is ideal for use in test equipment, electronic warfare systems, radar applications, communication systems, and satellite VSAT terminals. The amplifier provides 21 dB of gain, +37 dBm of Output IP3, and +28 dBm of saturated power, ensuring strong performance for signal amplification needs.

One of the key features of the HMC637ALP5E is its power and control flexibility. It includes an active bias network that provides stable current over temperature and process Beta variations. This feature simplifies the implementation process by reducing the need for external components and circuitry. Additionally, the amplifier is housed in a compact 5x5 mm surface mount leadless package, known as the LP5E, which allows for efficient use of board space and is compatible with standard surface-mount manufacturing processes.

Moreover, the HMC637ALP5E has been engineered for excellent linearity, which is critical in maintaining signal fidelity. The combination of high output power and good linearity makes this amplifier an excellent choice for driving mixers or as a power amplifier in multi-stage systems. Its robust design also ensures reliable operation under strenuous conditions.

Product specifications:

  • Frequency Range: 0.5 GHz to 20 GHz
  • Gain: 21 dB
  • Output IP3: +37 dBm
  • Saturated Power: +28 dBm
  • Package: 5x5 mm LP5E

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC637ALP5E is no exception. It is a testament to the company's dedication to providing cutting-edge technology to its customers, ensuring superior performance in demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.9553 $138.9553
2+ $133.7314 $267.4628
3+ $128.5075 $385.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess