EN
  • EN
  • DE

HMC647ALP6ETR

Part No HMC647ALP6ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 6-BIT 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz - 28-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name HMC647
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920481-HMC647ALP6ETR
Ultra Librarian 3D Model Ultra Librarian HMC647ALP6ETR CAD Model

Description

The HMC647ALP6ETR from Analog Devices Inc. is a state-of-the-art microwave monolithic integrated circuit (MMIC) designed to deliver high performance in a wide range of RF and microwave applications. This versatile product is an essential component for engineers and designers focusing on modern communication systems, electronic warfare, and radar systems.

Key Features

  • Frequency Range: The HMC647ALP6ETR operates over a broad frequency spectrum, making it suitable for various applications in the microwave band.
  • High Isolation: It provides excellent signal isolation which is critical in preventing signal leakage and ensuring the integrity of the transmission.
  • Low Insertion Loss: The low insertion loss characteristic of this device means that it maintains signal strength, ensuring minimal attenuation during the signal processing.
  • Surface-Mount Package: Housed in a compact 6x6mm QFN package, the HMC647ALP6ETR is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

Due to its high-performance features, the HMC647ALP6ETR is ideal for a variety of applications:

  • Wireless Infrastructure: It can be used in the RF and IF stages of wireless communication infrastructure, where signal integrity and isolation are paramount.
  • Military & Defense: Its robustness and reliability make it suitable for demanding military and defense applications, including electronic warfare and secure communications.
  • Test & Measurement: The HMC647ALP6ETR can be found in test and measurement equipment, where precision and accuracy are required for signal analysis.
  • Satellite Communications: The device's wide frequency range and high isolation are beneficial for satellite communication systems that require stable and reliable performance.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC647ALP6ETR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.9706 $113.9706
2+ $110.2941 $220.5882
3+ $106.6177 $319.8531
4+ $95.5882 $382.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess