EN
  • EN
  • DE

HMC648ALP6E

Part No HMC648ALP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 6-BIT 28QFN / RF IC Phase Shifter Radar 2.9GHz ~ 3.9GHz 28-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Phase Shifter
Frequency 2.9GHz ~ 3.9GHz
RF Type Radar
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number HMC648
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HMC648ALP6E-ND,1127-3213-ND,-2735-HMC648ALP6E,1127-3213,505-HMC648ALP6E
Standard Package 1
Win Source Part Number 1028089-HMC648ALP6E
Ultra Librarian 3D Model Ultra Librarian HMC648ALP6E CAD Model

Description

Product Overview: HMC648ALP6E - Analog Devices Inc.

The HMC648ALP6E, from Analog Devices Inc., is a high-performance digital attenuator that operates within the frequency range of DC to 6 GHz. This versatile component is designed to provide precise attenuation control in a variety of RF and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The device offers a broad operating frequency range from DC to 6 GHz, making it suitable for a wide array of applications across different frequency bands.
  • Attenuation Range: It provides a fine attenuation range of 0.5 dB steps up to 31.5 dB, allowing for precise signal control.
  • High Linearity: The HMC648ALP6E boasts excellent linearity over its entire attenuation range, ensuring signal integrity is maintained even at varying levels of attenuation.
  • Low Insertion Loss: With its low insertion loss, the attenuator minimizes the impact on the overall signal chain, preserving signal strength and quality.
  • Serial Control Interface: The device features a serial control interface for ease of integration into complex systems and for enabling straightforward control via digital signals.
  • Compact Package: Housed in a compact 6x6mm QFN package, the HMC648ALP6E is designed for space-constrained applications where size and weight are critical considerations.

Applications

  • Wireless Infrastructure
  • Cellular/3G & 4G/LTE
  • Test and Measurement Equipment
  • Military and Space
  • Fiber Optics
  • Broadband Telecom Equipment

The HMC648ALP6E from Analog Devices Inc. represents the pinnacle of digital attenuator design, offering both performance and reliability for demanding applications where precision and control are paramount. Its integration into RF signal chains ensures that users can achieve the desired signal levels with high accuracy, while maintaining signal fidelity and minimizing system losses.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess