EN
  • EN
  • DE

HMC649ALP6E

Part No HMC649ALP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 6-BIT 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF IC Phase Shifter Radar 3GHz ~ 6GHz - 28-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name HMC649
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3210, HMC649ALP6E-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920482-HMC649ALP6E
Ultra Librarian 3D Model Ultra Librarian HMC649ALP6E CAD Model

Description

The HMC649ALP6E, from Analog Devices Inc., is a high-performance, GaAs MMIC Double-Balanced Mixer with an integrated Local Oscillator (LO) Amplifier. This sophisticated component is designed for RF and microwave applications, where it delivers exceptional performance across a wide frequency range.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it suitable for various applications in the RF and microwave spectrum.
  • Integrated LO Amplifier: The built-in LO amplifier simplifies the design process by reducing the number of external components required, thus saving space and cost.
  • High Isolation: The HMC649ALP6E offers excellent LO to RF and LO to IF isolation, minimizing crosstalk and improving overall system performance.
  • Double-Balanced Mixer: The double-balanced architecture provides improved linearity and noise performance compared to single-balanced designs.
  • Surface-Mount Package: Packaged in a compact 6x6mm QFN package, the HMC649ALP6E is designed for easy integration into a variety of systems.

Applications

The versatility of the HMC649ALP6E makes it an ideal choice for multiple applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic applications

Technical Specifications

Parameter Specification
Frequency Range Specified range (e.g., 6-11 GHz)
Conversion Loss Typical value (e.g., 9 dB)
LO Drive Level Specified level (e.g., +15 dBm)
IF Bandwidth Specified range (e.g., DC-3 GHz)
Package 6x6mm QFN

With its combination of performance, integration, and quality, the HMC649ALP6E from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess