EN
  • EN
  • DE

C2012X5R1C106KT0J0E

Part No C2012X5R1C106KT0J0E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050700-C2012X5R1C106KT0J0E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X5R1C106KT0J0E CAD Model

Description

The C2012X5R1C106KT0J0E is a multilayer ceramic capacitor (MLCC) from TDK Corporation. These capacitors are known for their small size, high capacitance, and excellent reliability, making them suitable for a wide range of electronic applications.

Applications:

  • Decoupling capacitors in power supplies
  • Smoothing capacitors in DC-DC converters
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • General-purpose applications in consumer electronics

Features:

  • X5R Dielectric: Offers stable performance over a temperature range of -55°C to +85°C.
  • Compact Size: 2012 (0805) case size, making it suitable for high-density circuit boards.
  • High Capacitance: 10µF capacitance value.
  • Voltage Rating: 16V DC voltage rating.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.
  • Excellent Reliability: High reliability due to TDK's advanced manufacturing processes.

Benefits:

  • Stable Performance: The X5R dielectric ensures stable capacitance over a wide temperature range, which is critical for reliable circuit operation.
  • Space Saving: The small 2012 case size allows for high-density mounting, saving valuable board space.
  • Effective Decoupling: The high capacitance value is ideal for decoupling applications, reducing noise and improving circuit performance.
  • Wide Application Range: Suitable for a wide range of applications due to its stable performance and compact size.
  • Environmental Friendliness: RoHS compliance ensures that the capacitor is environmentally friendly.

Technical Specifications:

Case Size: 2012 (0805 metric)
Capacitance: 10µF
Voltage Rating: 16V DC
Dielectric: X5R
Temperature Range: -55°C to +85°C
Tolerance: ±10%
Termination: Nickel barrier with tin plating

The C2012X5R1C106KT0J0E is a reliable and high-performance MLCC suitable for a variety of electronic applications. Its stable performance, compact size, and high capacitance make it an excellent choice for demanding circuit designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1175 $50.5250
1,040+ $0.0964 $100.2560
1,610+ $0.0934 $150.3740
2,215+ $0.0904 $200.2360
2,865+ $0.0874 $250.4010
3,830+ $0.0784 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,236 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess