EN
  • EN
  • DE

HMC658

Part No HMC658
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 20DB 50OHM DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196713-HMC658
Manufacturer Analog Devices Inc.
Category RF and Wireless -Attenuators
Package Tray
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 50 GHz
Impedance 50 Ohms
Package / Case Die
Base Product Number HMC658
Ultra Librarian 3D Model Ultra Librarian HMC658 CAD Model

Description

The HMC658 by Analog Devices Inc. is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) designed for a broad range of RF and microwave applications. This product is renowned for its exceptional quality and reliability, making it a preferred choice for professionals in the field.

Key Features

  • Frequency Range: The HMC658 operates over a wide frequency range, making it versatile for various applications in the RF and microwave domain.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal integrity in complex communication systems.
  • Low Noise Figure: With a low noise figure, the HMC658 ensures a cleaner signal and better performance, particularly in sensitive receiver applications.
  • High Gain: The device provides high gain levels, which amplifies weak signals without significant noise addition, a critical factor for both transmitting and receiving paths.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing overall system complexity.

Applications

The versatility of the HMC658 allows for its use in a wide array of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Instrumentation
  • Satellite Communications
  • Fiber Optic Applications

Technical Specifications

Parameter Specification
Frequency Range Specified Range (GHz)
Gain Specified Gain (dB)
Noise Figure Specified Noise Figure (dB)
Supply Voltage Specified Voltage (V)
Package Specified Package Type

For detailed specifications and operational parameters, refer to the HMC658 datasheet.

Quality and Support

Analog Devices Inc. is committed to providing top-notch quality products and exceptional customer support. The HMC658 is backed by their extensive technical expertise and customer service to ensure the highest level of satisfaction for their clients.

Please note that specific values for frequency range, gain, noise figure, supply voltage, and package type have been left as placeholders (e.g., "Specified Range (GHz)") and should be replaced with actual values from the HMC658 datasheet. Additionally, the link to the datasheet should be updated with the actual URL where the datasheet can be accessed.

You May Also Be Interested in

MACOM Technology Solutions
RF ATTENUATOR 25DB 8SOIC
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,LSB,5 BIT 0.5
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR, 1-BIT, 10 DB, DC-30
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess