EN
  • EN
  • DE

HMC700LP4E

Part No HMC700LP4E
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator MHz to 200MHz-IN 24-Pin LFCSP EP Cut Tape / 8 GHz 16-Bit Fractional-N PLL | IC FRACT-N PLL 16BIT 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Strip
Type Integer-N/Fractional-N
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC700
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181470-HMC700LP4E
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC700
Introduction Date June 16, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC700LP4E CAD Model

Description

Analog Devices Inc. HMC700LP4E Overview

The HMC700LP4E from Analog Devices Inc. is a high-performance Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) that offers advanced frequency control and stability for a wide range of applications. Designed with cutting-edge technology, this device is well-suited for applications that require precise frequency generation and modulation, such as wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • Wide Frequency Range: The VCO provides a broad frequency range, allowing for versatile use in various applications.
  • Fractional-N Frequency Synthesis: Fractional-N synthesis enables fine frequency resolution, improving the ability to tune to precise frequencies.
  • Low Phase Noise: The device boasts low phase noise performance, which is critical for high-fidelity signal processing and communication.
  • Programmable Charge Pump Current: Users can program the charge pump current to optimize loop filter and VCO performance.
  • Integrated Phase Detector and Divider: The inclusion of a phase detector and divider simplifies design and reduces the need for external components.
  • Multiple Output Formats: The HMC700LP4E supports various output formats, including LVPECL, LVDS, and CMOS, providing flexibility for interfacing with different system components.

Applications

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point and Point-to-Multipoint Radios
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems

The HMC700LP4E is housed in a compact 4x4 mm QFN package, making it ideal for space-constrained applications. Its robust design ensures reliable operation even in harsh environmental conditions. With its advanced features and flexibility, the HMC700LP4E from Analog Devices Inc. is an excellent choice for designers looking to implement high-quality frequency synthesis solutions in their next-generation electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5308 $62.1232
8+ $12.7433 $101.9464
13+ $12.3450 $160.4850
17+ $11.9468 $203.0956
22+ $11.5486 $254.0692
29+ $10.3539 $300.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess