EN
  • EN
  • DE

HMC732LC4BTR

Part No HMC732LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC OSC VCO W/BUFFER AMP 24SMD / RF IC VCO, Buffer Amp Radar 6GHz ~ 12GHz 24-CSMT (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function VCO, Buffer Amp
Frequency 6GHz ~ 12GHz
RF Type Radar
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Base Product Number HMC732
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 809511-HMC732LC4BTR
Ultra Librarian 3D Model Ultra Librarian HMC732LC4BTR CAD Model

Description

Product Overview: HMC732LC4BTR by Analog Devices Inc.

The HMC732LC4BTR is a high-performance, wideband, fully integrated voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This VCO is part of the Hittite Microwave product line and is housed in a compact 4x4 mm QFN leadless package, which makes it an ideal choice for space-constrained applications.

With a frequency range that spans from 5 GHz to 10 GHz, the HMC732LC4BTR is capable of addressing a wide array of applications including point-to-point and point-to-multipoint radios, military and space, test equipment, and radar systems. Its wide frequency range also makes it suitable for use in a variety of communication systems, including those operating in the X and Ku bands.

The device features a phase noise performance of -106 dBc/Hz at 100 kHz offset, which ensures a clean spectral output and minimizes phase noise-related issues in sensitive applications. This high level of performance is achieved while maintaining a low power consumption, making the HMC732LC4BTR an energy-efficient choice for battery-powered and energy-conscious designs.

The HMC732LC4BTR also includes an integrated resonator, negative resistance device, varactor diode, and buffer amplifier. This level of integration reduces the need for external components, simplifies the design process, and helps to speed up product development cycles. Additionally, the device offers a tuning voltage range of 0 to 20V, providing designers with flexibility in frequency control and allowing for precise tuning to meet specific system requirements.

With its robust construction and high reliability, the HMC732LC4BTR is well-suited for operation in harsh environments, which is often a requirement for military and aerospace applications. Its superior performance, combined with Analog Devices Inc.'s reputation for quality, makes this VCO a top choice for designers looking for a reliable and high-performing frequency source.

For further information on the HMC732LC4BTR, including detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess