EN
  • EN
  • DE

HMC7357LP5GE

Part No HMC7357LP5GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 5.5GHZ-8.5GHZ 24CSMT / RF Amplifier IC VSAT, DBS 5.5GHz ~ 8.5GHz 24-CSMT (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 5.5GHz ~ 8.5GHz
P1dB 34.5dBm
Gain 29.5dB
RF Type VSAT, DBS
Voltage - Supply 8V
Current - Supply 1.2A
Test Frequency 5.5GHz ~ 7GHz
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Base Product Number HMC7357
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920500-HMC7357LP5GE
Ultra Librarian 3D Model Ultra Librarian HMC7357LP5GE CAD Model

Description

Overview of Analog Devices HMC7357LP5GE

The HMC7357LP5GE is a high-performance RF (Radio Frequency) amplifier manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional signal amplification in a wide range of wireless communication applications. It's characterized by its high gain, wide bandwidth, and excellent linearity, making it an ideal choice for demanding RF systems.

Key Features

  • Frequency Range: The HMC7357LP5GE operates over a broad frequency range, which makes it versatile for use in various applications including broadband, test equipment, and communication systems.
  • Gain: It offers a high gain, which ensures that the signals are amplified sufficiently for the intended applications without the need for additional stages of amplification.
  • Output Power: With its robust output power capability, this amplifier can drive signals to the required levels for many RF and microwave applications.
  • Linearity: Excellent linearity is one of the key benefits of the HMC7357LP5GE, ensuring that the amplified signal maintains its integrity without significant distortion.
  • Package: The device comes in a compact 5x5 mm SMT package, which is suitable for space-constrained applications and allows for easy integration into system designs.

Applications

The HMC7357LP5GE is designed for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optic systems
  • Defense and aerospace systems

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the HMC7357LP5GE is no exception. It is built to meet the stringent requirements of modern RF and microwave systems, ensuring reliable performance in a variety of environmental conditions. With its combination of features, the HMC7357LP5GE stands out as a top choice for designers looking for an amplifier that can deliver both high performance and reliability.

Conclusion

In summary, the HMC7357LP5GE from Analog Devices Inc. is a versatile and powerful RF amplifier that offers a combination of wide bandwidth, high gain, and excellent linearity. Its compact packaging and robust performance make it an excellent choice for a wide range of applications in the RF and microwave domains.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess