EN
  • EN
  • DE

HMC735LP5ETR

Part No HMC735LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO DIVIDE X4 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function VCO
Frequency 10.5GHz ~ 12.2GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 4, Standard)
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC735
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 710351-HMC735LP5ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC735LP5ETR CAD Model

Description

The HMC735LP5ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) developed by Analog Devices Inc., a leading global semiconductor company. This advanced component is designed to deliver exceptional frequency control and stability in a variety of demanding applications such as wireless infrastructure, instrumentation, and defense systems.

Key Features

  • Wide Frequency Range: The device is capable of generating frequencies from a few MHz up to 13.6 GHz, making it highly versatile for multiple applications.
  • High Resolution: With 48-bit frequency resolution, the HMC735LP5ETR allows for extremely fine frequency tuning, which is essential for applications requiring precise signal generation.
  • Low Phase Noise: The synthesizer is engineered to produce a clean, stable output with low phase noise, which is crucial for high-performance communication systems.
  • Programmable Modulation: It supports both linear and non-linear frequency modulation capabilities, giving designers the flexibility to implement a wide range of modulation schemes.
  • Integrated Features: The device includes an integrated phase detector and charge pump, reducing the need for external components and simplifying the design process.
  • Compact Form Factor: Packaged in a compact 5x5 mm QFN package, the HMC735LP5ETR is suitable for space-constrained applications.

Applications

The HMC735LP5ETR is ideal for a range of applications, including:

  • Wireless communication systems
  • Test and measurement equipment
  • Commercial and military radar systems
  • Satellite communications
  • Signal generators and synthesizers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC735LP5ETR is no exception. The product is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Whether you're developing cutting-edge wireless solutions or precise instrumentation, the HMC735LP5ETR from Analog Devices Inc. offers the performance, integration, and reliability required to drive your projects forward.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $475.3732 $475.3732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess