EN
  • EN
  • DE

HMC747LC3CTR

Part No HMC747LC3CTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FLIP-FLOP D-TYPE 13GBPS 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Flip-Flop General Purpose 0Hz ~ 14GHz - 16-CSMT (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-LFCQFN Exposed Pad
Case / Package 16-CSMT (3x3)
Family Name HMC747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3673-6, HMC747LC3CTR-ND, 1127-3673-2, 1127-3673-1
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873798-HMC747LC3CTR
Ultra Librarian 3D Model Ultra Librarian HMC747LC3CTR CAD Model

Description

Analog Devices Inc. HMC747LC3CTR: High-Performance Clock Divider

The HMC747LC3CTR from Analog Devices Inc. is a state-of-the-art clock divider that offers exceptional performance for a wide range of applications. This advanced device is part of the Hittite Microwave Corporation product line, which is renowned for its high-frequency components and signal processing solutions. The HMC747LC3CTR is designed to meet the rigorous demands of modern electronics, providing precise timing and frequency division with low phase noise and jitter.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications, including high-speed data communication, wireless infrastructure, and test and measurement equipment.
  • Division Factor: It offers a flexible division ratio, which can be programmed to divide by 1, 2, 4, or 8, allowing for versatile usage in different system designs.
  • Low Phase Noise: The HMC747LC3CTR boasts low phase noise performance, which is critical for maintaining signal integrity in high-speed communication systems.
  • Output Format: It provides differential PECL (Positive Emitter-Coupled Logic) outputs, ensuring compatibility with high-speed digital systems and minimizing signal degradation.
  • Package: The device comes in a compact 3x3 mm ceramic QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The HMC747LC3CTR is suitable for a variety of applications, including but not limited to:

  • Fiber Optic and Broadband Telecom Equipment
  • Point-to-Point Radios and VSAT
  • Test Equipment and Industrial Controls
  • High-Frequency PLL (Phase-Locked Loop) and Synthesizer Systems

With its robust feature set and flexible design, the HMC747LC3CTR is an ideal choice for engineers looking to implement a high-performance clock division solution in their next project. Analog Devices Inc. continues to deliver innovative and reliable components that push the boundaries of technology, and the HMC747LC3CTR is no exception.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess