EN
  • EN
  • DE

HMC772LC4

Part No HMC772LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 2 - 12 GHz | IC RF AMP GP 2GHZ-12GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 2GHz ~ 12GHz
P1dB 13dBm
Gain 15dB
Noise Figure 1.8dB
RF Type General Purpose
Supply Voltage (V) 4V
Supply Current 45mA
Test Frequency 12GHz
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Family Part Number HMC772
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181487-HMC772LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC772LC4 CAD Model

Description

The HMC772LC4 from Analog Devices Inc. is a state-of-the-art frequency multiplier that promises to deliver unmatched performance for a wide range of applications. This high-quality component is designed to meet the rigorous demands of modern electronic systems, providing precision and reliability in frequency multiplication tasks.

Key Features

  • Frequency Range: The HMC772LC4 operates over a broad frequency range, making it a versatile solution for various applications.
  • High Output Power: It delivers high output power, ensuring clear and strong signal amplification.
  • Low Phase Noise: With its low phase noise performance, the HMC772LC4 maintains signal integrity, which is critical for high-performance systems.
  • Compact Design: Housed in a compact 4x4 mm ceramic package, the HMC772LC4 is designed for space-constrained applications without compromising on performance.

Applications

The HMC772LC4 is ideally suited for a variety of applications, including:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Military & Space
  • Radar & ECM Systems

Technical Specifications

The HMC772LC4 frequency multiplier boasts impressive technical specifications that include:

  • Frequency multiplication factor: x2
  • Input frequency range: 6 GHz to 11 GHz
  • Output frequency range: 12 GHz to 22 GHz
  • Conversion loss: 13 dB typical
  • Output power (P1dB): +17 dBm typical at 15 GHz
  • Supply voltage: +5V
  • Support for both fundamental and half frequency modes

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC772LC4 is no exception. It is manufactured with precision and tested rigorously to ensure that each unit meets the highest standards of performance and durability.

For engineers and designers looking for a reliable frequency multiplier that can deliver exceptional performance, the HMC772LC4 from Analog Devices Inc. is an excellent choice that combines functionality, efficiency, and compactness in one powerful package.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
BGU8823
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess