EN
  • EN
  • DE

HMC772LC4TR

Part No HMC772LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-12GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 2GHz ~ 12GHz 24-CQFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-TFCQFN Exposed Pad
Case / Package 24-CQFN (4x4)
Family Name HMC772
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number HMC772LC4TR-ND, 1127-3532-6, 1127-3532-1, 1127-3532-2, 1127-3533-6-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920512-HMC772LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC772LC4TR CAD Model

Description

Analog Devices Inc. HMC772LC4TR

The HMC772LC4TR from Analog Devices Inc. is a high-performance, precision integrated circuit that has been meticulously designed to cater to a wide array of applications, including but not limited to, telecommunications, aerospace, defense, and sophisticated electronic systems. This product is a testament to Analog Devices' commitment to providing cutting-edge technology that enhances performance and reliability.

At the heart of the HMC772LC4TR is its remarkable ability to function as a Microwave Monolithic Integrated Circuit (MMIC) frequency multiplier. With its robust design, the device is capable of multiplying an input signal's frequency with exceptional accuracy and stability. This makes it an indispensable component for systems requiring frequency generation or conversion, such as signal generators, local oscillators in up/down conversion stages, and complex communication systems.

The HMC772LC4TR operates within the frequency range that is crucial for many RF and microwave applications. Its compact form factor, housed in a 24-lead ceramic 4x4mm QFN package, allows for easy integration into space-constrained designs while maintaining excellent thermal performance. The package is designed for surface-mount technology (SMT), which facilitates streamlined manufacturing processes and reduced assembly costs.

This product also boasts a broad operating temperature range, ensuring reliable performance under varying environmental conditions. This feature is particularly important for mission-critical applications where consistency and precision are paramount. Moreover, the HMC772LC4TR's advanced design ensures low phase noise and spurious outputs, thereby maintaining signal integrity and reducing the need for additional filtering.

Analog Devices Inc. has equipped the HMC772LC4TR with the necessary features to deliver high output power and conversion gain, which translates to improved system sensitivity and dynamic range. The inclusion of an integrated output buffer amplifier further enhances its utility by providing isolation and additional power amplification.

In summary, the HMC772LC4TR from Analog Devices Inc. is a versatile and reliable component that offers superior performance for frequency multiplication applications. Its integration into your design will ensure that your systems operate with the precision and stability required for even the most demanding applications.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess