EN
  • EN
  • DE

HMC802ALP3ETR

Part No HMC802ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 20DB 16VFQFN / RF Attenuators 20dB 0 Hz ~ 1 GHz 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 1 GHz
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC802
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873804-HMC802ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC802ALP3ETR CAD Model

Description

Product Overview: HMC802ALP3ETR by Analog Devices Inc.

The HMC802ALP3ETR is a high-performance, RF (Radio Frequency) product from Analog Devices Inc., a renowned company in the field of high-performance signal processing solutions. This component is designed to cater to the demanding needs of wireless communication applications, including but not limited to, cellular infrastructure, test equipment, and aerospace and defense systems.

Encased in a compact LP3 package, the HMC802ALP3ETR is a testament to Analog Devices' commitment to providing advanced technology in space-saving designs. This product is engineered to deliver exceptional performance with a focus on high efficiency and reliability, making it an ideal choice for designers looking to optimize their RF and microwave signal chains.

Key Features

  • Frequency Range: The HMC802ALP3ETR is capable of operating over a broad frequency range, making it versatile for various applications across different frequency bands.
  • Package Type: It comes in a low-profile LP3 surface-mount package, which is suitable for compact circuit designs where space is at a premium.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional external components and simplifying the design process.
  • Quality and Reliability: Analog Devices Inc. is known for its stringent quality control and the HMC802ALP3ETR is no exception. It is built to meet high standards, ensuring consistent performance and reliability.

Applications

The flexibility and high performance of the HMC802ALP3ETR make it suitable for a wide range of applications. It is commonly used in:

  • Cellular infrastructure equipment, such as base stations and repeaters, where reliable RF performance is critical.
  • RF and microwave test and measurement equipment, where precision and accuracy are paramount.
  • Aerospace and defense systems, where components must withstand harsh environments and provide dependable communication capabilities.

With the HMC802ALP3ETR, Analog Devices Inc. provides a solution that not only meets the current demands of the RF industry but also anticipates the future needs of advanced communication systems. Whether for commercial or military applications, this product stands as a testament to Analog Devices' expertise in high-frequency design.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0360 $52.1440
10+ $10.6962 $106.9620
15+ $10.3620 $155.4300
20+ $10.0277 $200.5540
26+ $9.6935 $252.0310
35+ $8.6907 $304.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess