EN
  • EN
  • DE

HMC814LC3BTR-R5

Part No HMC814LC3BTR-R5
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC MULTIPLIER X2 12SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Frequency Multiplier
Frequency 13GHz ~ 24.6GHz
RF Type VSAT, DBS
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-SMT (3x3)
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758727-HMC814LC3BTR-R5
Popularity Medium
Supply and Demand Status Limited
Family Name HMC814LC3B
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian HMC814LC3BTR-R5 CAD Model

Description

Product Overview: HMC814LC3BTR-R5 by Analog Devices Inc.

The HMC814LC3BTR-R5 is a high-performance, 3rd generation RF (Radio Frequency) and Microwave integrated circuit by Analog Devices Inc., which specializes in the design and manufacture of precision high-frequency products. This particular model is part of the HMC series that has been engineered to deliver exceptional performance in signal processing for a wide range of applications, including telecommunications, aerospace, and defense systems.

At the heart of the HMC814LC3BTR-R5 is its ability to function as a frequency multiplier. This component is designed to take an input signal at a certain frequency and produce an output signal at a multiple of that frequency, which is a critical function in the generation of high-frequency signals for modern communication systems. The device is capable of providing excellent signal purity and stability, which are essential for maintaining the integrity of the communication links.

The HMC814LC3BTR-R5 is packaged in a compact LC3B package, which is designed for surface-mount technology (SMT), making it suitable for high-density circuit designs. This allows for efficient use of board space without compromising performance. The device operates over a broad range of temperatures, offering reliable performance even in challenging environmental conditions.

Analog Devices Inc. has equipped the HMC814LC3BTR-R5 with advanced features that ensure low phase noise and spurious products, which are critical parameters in many RF applications. The device also boasts a wide frequency range, which provides designers with the flexibility to use it in various systems without the need for significant redesign or additional components.

In summary, the HMC814LC3BTR-R5 from Analog Devices Inc. is a testament to their commitment to providing high-quality, reliable components for the RF and microwave industry. With its exceptional performance, compact design, and versatility, it stands as a go-to solution for engineers looking to create sophisticated communication systems that require frequency multiplication with high precision and stability.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8339 $69.8339
2+ $67.6516 $135.3032
3+ $65.4693 $196.4079
4+ $63.2870 $253.1480
6+ $56.7401 $340.4406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess