EN
  • EN
  • DE

ADL5501AKSZ-R2

Part No ADL5501AKSZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description TruPwr RMS Detector 50MHz - 4GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Contact Plating Gold
Height 900 µm
Lead Free Contains Lead
Length 2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1.1 mA
Number of Pins 6
Operating Supply Current 1.1 mA
Packaging Tape and Reel
Response Time 6 µs
RoHS Compliant
Win Source Part Number 1043494-ADL5501AKSZ-R2
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADL5501AKSZ-R2 CAD Model

Description

The ADL5501AKSZ-R2 is a high-performance RMS RF detector from Analog Devices Inc., designed to offer precise and accurate measurement of RF signals. This component is particularly well-suited for a wide range of applications, including wireless infrastructure, RF instrumentation, and base station infrastructure.

The ADL5501AKSZ-R2 operates over a frequency range from 10 MHz to 6 GHz, making it versatile for various RF applications. It provides a linear-in-dB output voltage that is directly proportional to the log of the input signal's RMS value. This feature allows for easy and direct RMS measurement of RF signals, which is critical for maintaining signal integrity and quality in communication systems.

One of the key advantages of the ADL5501AKSZ-R2 is its dynamic range, which spans 45 dB at 900 MHz and 40 dB at 2.14 GHz. This wide dynamic range ensures reliable performance even in environments with varying signal strengths. Additionally, the device offers excellent temperature stability and a high level of accuracy, which are essential for consistent performance across different operating conditions.

The ADL5501AKSZ-R2 is available in a compact, 6-lead SC-70 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into existing circuit designs without requiring significant layout changes. Furthermore, the device is characterized for operation from -40°C to +85°C, ensuring its reliability in a broad range of temperatures.

In summary, the ADL5501AKSZ-R2 from Analog Devices Inc. is a robust and reliable RMS RF detector that combines wide frequency range, broad dynamic range, and excellent temperature stability. It is an ideal choice for designers who require precise RMS detection in their RF and wireless applications.

Key Features:

  • Frequency range: 10 MHz to 6 GHz
  • Dynamic range: 45 dB at 900 MHz, 40 dB at 2.14 GHz
  • Linear-in-dB output
  • Temperature range: -40°C to +85°C
  • Compact 6-lead SC-70 package

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess