EN
  • EN
  • DE

HMC834LP6GETR

Part No HMC834LP6GETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACTIONAL-N 40-QFN / Clock Generator MHz to 350MHz-IN 8400MHz-OUT 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 8.4GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 5.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-SMT (6x6)
Win Source Part Number 776153-HMC834LP6GETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC834
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC834LP6GETR CAD Model

Description

The HMC834LP6GETR is a cutting-edge fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO) produced by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to deliver precision frequency generation and signal conditioning for a wide range of applications including wireless infrastructure, test and measurement equipment, and satellite communication systems.

Key Features

  • High Performance: The HMC834LP6GETR offers exceptional phase noise performance, which is critical for maintaining signal integrity in communication systems and high-speed data applications.
  • Wide Frequency Range: The integrated VCO provides a wide frequency range from 25 MHz to 3000 MHz, making it versatile for various applications that require different frequency bands.
  • Fractional-N PLL: The fractional-N synthesizer allows for fine frequency resolution and selection, enabling precise control over the output frequency.
  • Programmable: With a serial port interface (SPI), the HMC834LP6GETR can be programmed for various settings, including phase offset and output power levels, to meet specific system requirements.
  • Integrated Features: The device integrates multiple functions such as phase detection, a charge pump, and a delta-sigma modulator, which simplifies design and reduces component count.
  • Compact Package: Housed in a 6x6 mm QFN package, the HMC834LP6GETR is designed for space-constrained applications without compromising performance.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul networks)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Defense and Aerospace Electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC834LP6GETR is no exception, being manufactured to the highest standards to ensure consistent performance and durability. Customers can depend on this product for their critical applications where failure is not an option.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0650 $62.1300
4+ $25.4892 $101.9568
7+ $24.6927 $172.8489
9+ $23.8961 $215.0649
11+ $23.0996 $254.0956
15+ $20.7100 $310.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess