EN
  • EN
  • DE

HMC835LP6GE

Part No HMC835LP6GE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL VCO WIDEBAND 40SMD / FRACTIONAL-N PLL WITH INTEGRATED VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.1V ~ 5.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Part Number Series HMC835
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811407-HMC835LP6GE
Ultra Librarian 3D Model Ultra Librarian HMC835LP6GE CAD Model

Description

The HMC835LP6GE from Analog Devices Inc. is a cutting-edge, fully integrated, wideband fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO). Designed for high-performance RF systems, this compact and versatile component is engineered to provide precise frequency generation and signal synchronization for a variety of applications including wireless communication, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The VCO operates over a wide frequency range of 25 MHz to 3000 MHz, catering to a broad spectrum of RF applications.
  • Low Phase Noise Performance: The device is optimized for low phase noise, ensuring high-quality signal generation which is crucial for advanced communication systems.
  • Fractional-N Frequency Synthesis: The fractional-N PLL allows for fine frequency resolution, enabling precise control over the output frequency for a multitude of uses.
  • Integrated Features: The HMC835LP6GE includes integrated phase detectors, a delta-sigma modulator, and other essential PLL components, providing a complete solution to reduce external component count and system complexity.
  • Programmable: The device is highly programmable through a serial or parallel interface, allowing for easy integration and customization within system designs.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communications
  • Phased Array Applications

Package and Quality

The HMC835LP6GE is housed in a compact 6x6 mm QFN package, making it suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

With its robust feature set and flexible capabilities, the HMC835LP6GE from Analog Devices Inc. stands out as an essential component for any RF system requiring precise frequency control and high signal integrity.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7565 $62.2695
6+ $19.4179 $116.5074
10+ $18.7480 $187.4800
14+ $17.4093 $243.7302
18+ $16.7394 $301.3092
22+ $16.0707 $353.5554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess