EN
  • EN
  • DE

HMC911LC4B

Part No HMC911LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC TIME DELAY BROADBAND 24SMD / RF IC Time Delay General Purpose 0Hz ~ 24GHz 24-CSMT (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Strip
Function Time Delay
Frequency 0Hz ~ 24GHz
RF Type General Purpose
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Base Product Number HMC911
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382269-HMC911LC4B
Ultra Librarian 3D Model Ultra Librarian HMC911LC4B CAD Model

Description

Product Overview: HMC911LC4B from Analog Devices Inc.

The HMC911LC4B is a high-performance, GaAs MMIC PHEMT Distributed Power Amplifier die which operates between DC to 28 GHz. This versatile amplifier from Analog Devices Inc. is designed to offer excellent dynamic range with a 13 dB gain, +28 dBm output IP3, and +17 dBm of output power at 1 dB gain compression.

Key Features

  • Frequency Range: The HMC911LC4B operates effectively across a wide frequency spectrum from DC to 28 GHz, making it suitable for diverse applications, including test instrumentation, military, and space.
  • High Gain: With a 13 dB gain, this amplifier can significantly boost signal strength, ensuring clear transmission and reception over a variety of communication channels.
  • Output Power: It offers a solid +17 dBm of output power at 1 dB gain compression, providing reliable and consistent performance for demanding applications.
  • Output IP3: The device features an impressive +28 dBm output third-order intercept point (IP3), indicative of its excellent linearity and low distortion characteristics.

Applications

The HMC911LC4B is ideal for a range of applications, including:

  • Fiber Optic
  • Test Instrumentation
  • Microwave Radio & VSAT
  • Military & Space
  • Telecom Infrastructure

Quality and Reliability

Adhering to the high standards set by Analog Devices Inc., the HMC911LC4B is built for durability and reliability. It is capable of withstanding the rigorous demands of both commercial and military applications, ensuring a product that performs consistently over time.

Package and Integration

The HMC911LC4B is offered as a bare die, providing flexibility for integration into various systems. Its compact form factor and high level of integration make it an excellent choice for designs where space is at a premium and performance cannot be compromised.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess