EN
  • EN
  • DE

HMC939ALP4E

Part No HMC939ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 31DB 24VFQFN / RF Attenuators 31dB 100 MHz ~ 40 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 31dB
Frequency Range 100 MHz ~ 40 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC939
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844187-HMC939ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC939ALP4E CAD Model

Description

The HMC939ALP4E from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a wide frequency range and excellent isolation characteristics. Designed to cater to the demanding requirements of wireless infrastructure and a broad range of RF and IF applications, this mixer is an ideal choice for design engineers looking for a reliable and efficient frequency conversion component.

Key Features

  • Wide Frequency Range: The HMC939ALP4E operates over a broad frequency range, making it versatile for various applications from RF to LO frequencies.
  • High Isolation: With excellent LO to RF and LO to IF isolation, this mixer minimizes signal leakage and ensures high-quality signal integrity.
  • Passive Design: Being a passive mixer, it does not require a DC power supply, which simplifies circuit design and reduces power consumption.
  • Surface-Mount Package: The mixer comes in a compact 4x4 mm QFN package, which is suitable for space-constrained applications and allows for easy integration into existing designs.

Applications

The HMC939ALP4E is suitable for a wide array of applications, including:

  • Cellular/4G & 5G Infrastructure
  • Test Equipment and Sensors
  • Satellite Communications
  • Military and Space
  • Wireless Infrastructure

Performance Specifications

The mixer provides exceptional performance with specifications that include:

  • Conversion Loss: 8 dB typical
  • LO/RF Isolation: 45 dBc typical
  • LO/IF Isolation: 35 dBc typical
  • Input IP3: +20 dBm typical
  • LO Drive Level: +13 dBm to +20 dBm

The HMC939ALP4E from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for advanced RF and microwave systems. With its robust performance and flexible application range, this mixer is poised to be a critical component in the design and development of next-generation communication systems.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $6.0376
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $61.5790
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.0629 $158.0629
2+ $152.7942 $305.5884
3+ $136.9879 $410.9637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess