EN
  • EN
  • DE

HMC952ALP5GETR

Part No HMC952ALP5GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 8GHZ-14GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC - 8GHz ~ 14GHz 24-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-QFN (5x5)
Family Name HMC952
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC952ALP5GETRDKR, 505-HMC952ALP5GETRCT, HMC952ALP5GETR-ND, 505-HMC952ALP5GETR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920539-HMC952ALP5GETR
Ultra Librarian 3D Model Ultra Librarian HMC952ALP5GETR CAD Model

Description

Introducing the HMC952ALP5GETR by Analog Devices Inc.

The HMC952ALP5GETR is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Integrated Circuit (IC) collection. It is engineered to deliver exceptional performance and reliability for a wide range of applications in the RF, microwave, and millimeter-wave domains.

Encased in a compact 5x5 mm QFN package, the HMC952ALP5GETR is a testament to Analog Devices' commitment to providing advanced solutions that meet the stringent requirements of modern electronic systems. This IC is particularly suited for applications such as point-to-point radios, satellite communication systems, military sensors, and test instrumentation, where precision and efficiency are paramount.

Key Features:

      
  • Frequency Range: The HMC952ALP5GETR operates over a broad frequency range, making it highly versatile for various high-frequency applications.
  •   
  • High Linearity: This IC offers excellent linearity, ensuring that the signal integrity is maintained even under demanding conditions.
  •   
  • Low Noise Figure: With a low noise figure, the HMC952ALP5GETR minimizes the amount of added noise, thus preserving the quality of the signal.
  •   
  • Power Efficiency: Designed to be power-efficient, it helps reduce the overall energy consumption of the system, which is critical for battery-powered or energy-sensitive applications.
  •   
  • Robust Thermal Performance: The QFN package is designed for optimal thermal management, ensuring that the device operates within its temperature specifications even under high load conditions.

The HMC952ALP5GETR is available in tape and reel packaging, making it suitable for automated assembly processes, thereby reducing manufacturing time and costs. Analog Devices Inc. provides comprehensive technical support and documentation for the HMC952ALP5GETR, ensuring that integrating this IC into your design is as smooth as possible.

Whether you're developing cutting-edge communication equipment or precision instrumentation, the HMC952ALP5GETR from Analog Devices Inc. offers the performance, quality, and reliability that your projects demand. By choosing this product, you are selecting a component that stands at the forefront of RF and microwave technology.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess