EN
  • EN
  • DE

JM38510/10304BGA

Part No JM38510/10304BGA
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 DIFF TO99-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series LM111
Package Bulk
Product Status Active
Type Differential
Number of Elements 1
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Voltage - Input Offset (Max) 3mV @ ±15V
Current - Input Bias (Max) 100pA @ 30V
Current - Quiescent (Max) 7mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-99-8 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-99-8
Standard Package 13 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608943-JM38510/10304BGA
Ultra Librarian 3D Model Ultra Librarian JM38510/10304BGA CAD Model

Description

Analog Devices Inc. JM38510/10304BGA Product Overview

The JM38510/10304BGA is a high-performance microcircuit product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision-engineered component is part of the military-grade product offerings, designed to meet stringent standards for reliability and performance under extreme conditions.

Key Features

  • Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for military and aerospace applications where reliability is critical under varying environmental conditions.
  • Package Type: Encased in a robust BGA (Ball Grid Array) package, the JM38510/10304BGA ensures a compact footprint and reliable interconnectivity with printed circuit boards (PCBs).
  • Quality Assurance: As with all Analog Devices products, the JM38510/10304BGA is manufactured to the highest quality standards, with rigorous testing to ensure performance to specifications.
  • Long-Term Availability: The device is backed by Analog Devices Inc.'s commitment to supply longevity, supporting long-life systems and reducing the risk of obsolescence.

Applications

The JM38510/10304BGA is ideal for a range of high-reliability applications, including:

  • Avionics and onboard systems
  • Military communication systems
  • Space exploration equipment
  • Marine navigation and instrumentation

Technical Specifications

The JM38510/10304BGA boasts a set of technical specifications that ensure optimal performance in demanding applications:

  • High precision and stability
  • Robust electrical characteristics
  • Compatibility with various signal processing requirements

Support and Documentation

Analog Devices Inc. provides comprehensive support and documentation for the JM38510/10304BGA, including detailed datasheets, application notes, and design resources. Customers can access technical support through the Analog Devices website or directly contact their support team for assistance with product integration and optimization.

With its combination of high reliability, advanced features, and strong support, the JM38510/10304BGA from Analog Devices Inc. is an excellent choice for designers looking for a robust microcircuit solution for mission-critical applications.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess