EN
  • EN
  • DE

JM38510/13903BCA

Part No JM38510/13903BCA
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description MIL GRADE ANALOG MULTIPLIER / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAJM38510/13903BCA,2156-JM38510/13903BCA
Standard Package 1
Win Source Part Number 1231042-JM38510/13903BCA
Ultra Librarian 3D Model Ultra Librarian JM38510/13903BCA CAD Model

Description

The JM38510/13903BCA is a high-precision integrated circuit manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to meet the stringent requirements of military and aerospace applications, offering unparalleled reliability and performance under extreme conditions.

Key Features

  • High Precision: The JM38510/13903BCA delivers accurate and stable performance, which is critical for sensitive applications where precision is paramount.
  • Durability: Built to withstand harsh environments, this component is characterized by its robustness and longevity, ensuring consistent operation even in the most challenging conditions.
  • Temperature Range: It operates across a wide temperature range, making it suitable for use in systems that may experience significant temperature fluctuations.
  • Quality Standards: As a product designed for military use, it complies with rigorous quality standards, ensuring high levels of reliability and performance.

Applications

The JM38510/13903BCA is ideal for a variety of high-stakes applications, including but not limited to:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Missile and defense systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number JM38510/13903BCA
Category Integrated Circuits (ICs)
Application Military/Aerospace
Temperature Range Specified by the manufacturer

For those looking for a reliable and rugged component that can deliver precise functionality under demanding circumstances, the JM38510/13903BCA from Analog Devices Inc. is an excellent choice. Its adherence to high-quality standards and ability to perform in extreme environments makes it a go-to component for critical military and aerospace systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Fairchild/ON Semiconductor
Analog Multiplier
Lowest to $19.5773
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $259.7015
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess