EN
  • EN
  • DE

LT1019MH-5

Part No LT1019MH-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 5V 10mA Automotive 8-Pin TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-5
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Voltage 5 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 25 ppm/°C
Win Source Part Number 1020583-LT1019MH-5
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1019MH-5 CAD Model

Description

Product Overview: LT1019MH-5 Precision Reference

The LT1019MH-5 is a high-performance, precision voltage reference from Analog Devices Inc. This robust component is designed to offer a stable and precise reference voltage, making it an ideal choice for high-accuracy applications. Its precision is maintained over a wide range of temperatures, supply voltages, and load conditions.

Key Features

  • Voltage Output: 5V with high accuracy
  • Temperature Stability: Excellent performance over the industrial temperature range
  • Low Noise: Provides a clean reference signal, essential for sensitive electronics
  • Package Type: Metal Can (MH) package for robustness and reliability
  • Supply Voltage Range: Wide range to accommodate various application requirements
  • Load Regulation: Maintains output stability under varying load conditions

Applications

The LT1019MH-5 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution monitors

Performance and Quality

Analog Devices Inc. is known for their commitment to high-quality and performance. The LT1019MH-5 is no exception and is built to meet stringent requirements, ensuring reliability and consistency in the most demanding situations.

Technical Specifications

Parameter Value
Initial Accuracy ±0.05%
Temperature Coefficient 10ppm/°C max
Long-Term Stability 50ppm/√kHr (typical)
Output Voltage Noise 20µVp-p (0.1Hz to 10Hz)
Load Regulation 10ppm/mA

For detailed information and datasheets, visit the official Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess