EN
  • EN
  • DE

LT1076CT-5#06PBF

Part No LT1076CT-5#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG 5V 2A TO220-5  /  Buck, Boost, Flyback Switching Regulator IC Positive or Negative Fixed 5V 1 Output 2A (Switch) TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5 Flow 6
Base Product Number LT1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT1076CT-5#06PBF
Standard Package 50
Win Source Part Number 1008698-LT1076CT-5#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1076CT-5#06PBF CAD Model

Description

Product Overview

LT1076CT-5#06PBF is a high-performance step-down switching regulator designed by Analog Devices Inc., a leading manufacturer of high-quality integrated circuits. This robust component is specifically engineered to cater to a wide range of applications that require efficient power conversion from a higher voltage to a lower voltage with minimal heat dissipation and excellent regulation characteristics.

Key Features

  • Output Voltage: The LT1076CT-5#06PBF provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components that require a stable 5V supply.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency, which is critical for reducing power loss and managing thermal performance in compact electronic systems.
  • Current Capability: It is capable of delivering up to 2A of continuous output current, making it suitable for a broad range of power applications.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 7V to 60V, accommodating various power sources and fluctuating input conditions.
  • Thermal Protection: The LT1076CT-5#06PBF is equipped with thermal shutdown protection to safeguard the device against excessive temperature rise.
  • Stability: The device is stable with a wide range of external capacitors, which allows flexibility in design and component selection.

Applications

The versatility of the LT1076CT-5#06PBF makes it an excellent choice for a multitude of applications, including:

  • Automotive Systems
  • Industrial Power Supplies
  • Battery-Powered Devices
  • Portable Electronic Equipment
  • Telecommunications Infrastructure
  • Computer and Peripheral Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT1076CT-5#06PBF is no exception, as it is designed to meet stringent industry standards. With its robust construction and the inclusion of over-temperature protection, this switching regulator ensures long-term reliability for critical applications where consistent performance is paramount.

Product Packaging

The LT1076CT-5#06PBF is offered in a TO-220 package, which is widely used for power components due to its ability to handle higher power levels and provide efficient heat dissipation. This package is also known for its ease of mounting and solderability, which facilitates integration into various electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess