EN
  • EN
  • DE

LM5123QRGRRQ1

Part No LM5123QRGRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2.2MHZ WIDE VIN LOW IQ SYNCHRONO / Boost Regulator Positive Output Step-Up DC-DC Controller IC 20-VQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.8V ~ 42V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Power Good, Soft Start, Sync, Tracking
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5123QRGRRQ1CT,296-LM5123QRGRRQ1TR,296-LM5123QRGRRQ1DKR
Standard Package 3,000
Win Source Part Number 1317779-LM5123QRGRRQ1
Ultra Librarian 3D Model Ultra Librarian LM5123QRGRRQ1 CAD Model

Description

The LM5123QRGRRQ1 is a highly efficient, automotive-grade synchronous buck or boost-buck controller designed by Texas Instruments to address the demanding needs of modern automotive power supply systems. This versatile controller is suitable for creating a stable voltage source from a varying input voltage, providing a reliable solution for power management in vehicles.

Key Features

  • Wide Input Voltage Range: The LM5123QRGRRQ1 supports a broad input voltage range, making it adaptable to different automotive battery voltages and transient conditions.
  • High-Efficiency Operation: Its synchronous operation reduces power losses and improves efficiency, which is critical for reducing heat generation and improving the reliability of the system.
  • Adaptive Gate Drive: The adaptive gate drive ensures optimal MOSFET switching, enhancing performance and further improving efficiency.
  • Integrated Protections: The device includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, safeguarding the system against various fault conditions.
  • Automotive Qualified: Being AEC-Q100 qualified, the LM5123QRGRRQ1 meets the stringent requirements of the automotive industry for robustness and reliability.

Applications

The LM5123QRGRRQ1 is ideal for a range of automotive applications where efficient power conversion is essential. It is commonly used in:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Navigation Systems

Technical Specifications

With a switching frequency that can be programmed or synchronized from 100kHz to 2.2MHz, the LM5123QRGRRQ1 offers design flexibility. Its thermally enhanced 24-pin VQFN package ensures efficient heat dissipation, contributing to its performance stability under varying operating conditions.

For detailed technical specifications, datasheets, and support resources, visit the Texas Instruments website or contact their support team for assistance with your automotive power design requirements.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7211 $51.9321
26+ $3.8737 $100.7162
40+ $3.7527 $150.1080
56+ $3.6316 $203.3696
72+ $3.5106 $252.7632
96+ $3.1474 $302.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,238 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess