Linear Technology's LT1076HVIT Step-Down Switching Regulator
The LT1076HVIT is a versatile and robust step-down switching regulator from Linear Technology, designed for applications requiring efficient power conversion with high voltage capabilities. This component is part of the LT1076 series, which has gained recognition for its reliability and performance in demanding environments.
Key Features
- High Voltage Operation: The LT1076HVIT is capable of handling input voltages up to 60V, making it suitable for automotive, industrial, and telecom applications where input voltage conditions can be unpredictable and harsh.
- Adjustable Output: Users can set the output voltage from 2.5V to the maximum rated voltage, providing flexibility for a wide range of power supply designs.
- High Efficiency: With a switch efficiency of up to 85%, this regulator ensures minimal heat generation and maximizes battery life when used in portable applications.
- Built-in Protection Features: The LT1076HVIT includes thermal shutdown, current limit protection, and a safe area protection, enhancing the overall durability and longevity of the component.
Applications
- Automotive Electronics
- Industrial Power Supplies
- Telecommunication Systems
- Battery-Powered Devices
- Portable Instruments
Technical Specifications
| Parameter |
Value |
| Input Voltage (max) |
60V |
| Output Voltage (adjustable) |
2.5V to max rated voltage |
| Switching Frequency |
100kHz |
| Efficiency |
Up to 85% |
| Operating Temperature Range |
-40°C to +125°C |
The LT1076HVIT from Linear Technology is a highly capable step-down switching regulator that offers both performance and reliability for a multitude of power conversion applications. Its ability to handle high input voltages and provide adjustable output voltages, along with its suite of protective features, makes it an excellent choice for designers looking to create robust and efficient power supply systems.