EN
  • EN
  • DE

LT1076IT#06PBF

Part No LT1076IT#06PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 2.5V 1 Output 2A (Switch) TO-220-5
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5 Flow 6
Family Name LT1076
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878316-LT1076IT#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1076IT#06PBF CAD Model

Description

Analog Devices Inc. LT1076IT#06PBF Overview

The LT1076IT#06PBF from Analog Devices Inc. is a robust and versatile step-down switching regulator designed to manage power efficiently in a wide array of electronic applications. This component is part of the LT1076 series, which is well-known for its reliability and performance in converting higher input voltages to lower output voltages with high efficiency.

Key Features

  • High Efficiency: The LT1076IT#06PBF is capable of achieving up to 85% efficiency, which is essential for minimizing heat generation and power loss in electronic circuits.
  • Wide Input Voltage Range: This regulator can operate with an input voltage range from 8V to 60V, making it suitable for various applications, including automotive, industrial, and telecommunications.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to 50V, providing flexibility to power a broad spectrum of devices.
  • High Output Current: It can deliver up to 2A of continuous output current, catering to applications that require substantial power.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Low Shutdown Current: The shutdown feature reduces the supply current to 16µA, which is beneficial for power conservation in battery-powered devices.

Applications

The LT1076IT#06PBF is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Power Supplies
  • Industrial Control Systems
  • Telecommunication Equipment

Package and Quality

This component is packaged in a TO-220, which is known for its ability to dissipate heat effectively. The TO-220 package ensures that the LT1076IT#06PBF can handle higher currents and operate in higher temperature environments without compromising performance. Additionally, the product is lead (Pb) free and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

With its high efficiency, wide input voltage range, and adjustable output, the LT1076IT#06PBF from Analog Devices Inc. is a powerful solution for managing power in a variety of electronic systems. Its robust package and thermal protection features make it a reliable choice for designers looking to create efficient and durable products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess