EN
  • EN
  • DE

TPS2375PWR-1G4

Part No TPS2375PWR-1G4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 213326-TPS2375PWR-1G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2375PWR-1G4 CAD Model

Description

The TPS2375PWR-1G4 is a robust integrated circuit from Texas Instruments, designed to facilitate the implementation of Power over Ethernet (PoE) into various networked devices. This particular product is part of the TPS2375 series, which are PoE Interface and DC-DC Controller ICs used to extract power from a conventional Ethernet cable and convert it to a usable regulated voltage for a powered device (PD).

This device is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power to be delivered over Ethernet infrastructure. This capability makes the TPS2375PWR-1G4 an ideal choice for a wide range of applications, including wireless access points, IP cameras, VoIP phones, and remote sensors.

The TPS2375PWR-1G4 comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while providing all the necessary functions for a complete PoE interface. It includes an integrated detection, classification, and hot-swap function to safely connect the PD to the PoE power source equipment (PSE).

One of the key features of the TPS2375PWR-1G4 is its advanced thermal management. The device is designed to operate reliably over a wide temperature range, ensuring stability and performance even in harsh environments. Additionally, it has built-in under-voltage lockout, over-temperature protection, and over-current protection, which contribute to the overall robustness of the solution.

The TPS2375PWR-1G4 also offers flexibility in design, supporting both isolated and non-isolated topologies. This allows system designers to choose the best approach for their specific application requirements. With its high degree of integration and efficiency, the TPS2375PWR-1G4 simplifies the design of PoE-powered devices, reducing time-to-market and enhancing the reliability of end products.

Whether you're developing enterprise-level networking equipment or compact IoT devices, the TPS2375PWR-1G4 from Texas Instruments provides a high-performance, cost-effective solution for integrating PoE technology into your products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9733 $51.3058
62+ $1.6192 $100.3904
96+ $1.5686 $150.5856
132+ $1.5180 $200.3760
171+ $1.4674 $250.9254
229+ $1.3156 $301.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess