EN
  • EN
  • DE

LT1129IS8-5#TRPBF

Part No LT1129IS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 700MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 700mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1129IS8-5#TRPBF-ND, LT1129IS8-5#TRPBFCT, LT1129IS8-5#TRPBFDKR, LT1129IS8-5#TRPBFTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924027-LT1129IS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1129IS8-5#TRPBF CAD Model

Description

Product Overview: LT1129IS8-5#TRPBF from Analog Devices Inc.

The LT1129IS8-5#TRPBF is a high-performance, low dropout (LDO) linear regulator manufactured by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This device offers a fixed output voltage of 5V, which is ideal for a wide range of applications including but not limited to consumer electronics, industrial equipment, and automotive systems.

Key Features

  • Stable Output: The LT1129IS8-5#TRPBF provides a stable 5V output with an accuracy of ±3%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Current Capability: This device is capable of delivering up to 700mA of continuous output current, making it suitable for powering a wide array of components.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing system reliability and longevity.
  • Low Quiescent Current: It boasts a low quiescent current, which is particularly beneficial in battery-powered applications where power conservation is crucial.

Applications

  • Portable Devices
  • Microprocessor Supply
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Systems

Package and Quality

The LT1129IS8-5#TRPBF comes in a compact SO-8 package, offering a space-saving solution that is easy to integrate into various circuit designs. Analog Devices Inc. ensures high-quality standards, and this product is no exception, providing reliable and consistent performance.

Environmental Compliance

This LDO linear regulator is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for designers and manufacturers who are committed to reducing the environmental impact of their products.

In conclusion, the LT1129IS8-5#TRPBF from Analog Devices Inc. is a versatile and efficient solution for a multitude of applications that require a fixed 5V power supply. Its combination of low dropout voltage, high current capability, and thermal protection makes it a robust choice for designers looking for a reliable power management solution.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4338 $70.3014
7+ $19.2273 $134.5911
10+ $18.6267 $186.2670
13+ $18.0261 $234.3393
17+ $17.4255 $296.2335
23+ $15.6225 $359.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess