EN
  • EN
  • DE

MTFDDAK240TGA-1BC16ABYY

Part No MTFDDAK240TGA-1BC16ABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 240GB SSD 2.5" SATA 5400 PRO 6Gb/s TCG-eSSC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442470-MTFDDAK240TGA-1BC16ABYY
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Size 240 GB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor 2.5"
Speed - Read 540MB/s
Speed - Write 350MB/s
Type SATA III
Operating Temperature 0°C ~ 70°C
Weight 2.47 oz (70.38 g)
Size / Dimension 100.45mm x 69.85mm x 7.00mm;5;9;7;10;8;3;4;2;1;3642;4670;1588;2084;1582;1282;5684;5918;3614;3247;600302;3044;600251;3052;3513;2434;4265;544;5107;3217;5297;5625;557;3440;2655;2770;602314;1188;3684;277;1690;5093;585;1597;1984;2526;5238;5742;3308;1052;445;264;4517;1485;1803;1550;385;5441;818;0;19373;9761;5212;60771;107299;109209;115505;405;4065;84456;84457;84455;404;14291;36726;107203;2086;107173;107169;107174;107171;107172;126332;107205;3771;408;75949;823;14297;3473;410;10043;76;109208;865;5761;5763;5764;89591;95471;101719;101720;106663;101718;101726;101725;106637;87119;90114;61738;52575;52576;52577;61741;61740;117202;117229;117201;106039;101727;27633;111572;27981;52841;101744;101745;87118;87121;54812;55922;132978;108311;58565;122840;122841;106366;123910;70488;108309;108310;82123;124237;52837;58763;58566;67898;14678;14679;125763;32441;48642;36635;113024;113025;87123;104842;114269;109427;113952;114268;114287;114101;114290;113951;106823;114282;114288;122904;122902;114271;114275;114283;114280;113953;114274;87124;114279;106821;114374;114286;122903;114273;114270;52839;101743;129476;101722;104840;104841;114067;104843;41765;54215;54216;54217;52578;117226;117228;117225;117209;83800;117205;74392;117207;117230;117203;74393;117227;117224;74394;117204;117115;103742;102239;117206;104919;15893;117211;117210;117208;52579;122839;73135;73136;73137;48638;48639;52580;48636;61757;48637;58778;73403;73402;98599;90470;90471;90472;113957;113958;94541;93353;123909;113961;113962;123908;95632;101724;101723;101721;28210;32530;48635;48640;122842;41764;57815;41761;41779;121569;89694;113023;118964;89693;127087;127452;118962;110193;110194;118963;106037;106038;107036;79253;105957;110195;105958;110196;118960;118961;118965;118996;110197;110198;110199;110200;108534;105441;20818;89614;115217;54221;54220;54219;54218;75505;75506;48643;52581;61743;61744;61746;61747;106031;61732;61748;106027;61750;61751;52842;61734;61735;61752;61753;52844;61736;52582;95320;89635;61754;54231;52584;48688;48645;48646;52585;48648;48647;52586;118958;119000;118997;118959;104372;75501;95321;88330;89636;64247;61730;61755;61756;64244;64245;75502;75503;95323;75504;125336;95322;86113;114953;115240;115248;115243;115245;125962;115254;115249;115418;56462;115242;115251;56447;56448;101717;114942;56449;56450;114941;115253;125963;114943;114955;56452;56451;56454;114948;114949;56453;112097;56455;56456;114950;56457;63451;56461;115252;86117;86114;86115;86116;63452;114939;56458;115239;63453;63450;96164;96163;96165;96161;115250;64246;64248;64249;61737;110201;110202;104877;122032;126345;118998;110203;110204;110205;110206;110207;110208;110209;110210;116476;46720;116457;46719;46721;46722;75626;102668;46725;58572;61731;110212;110213;117116;110214;110215;110216;94244;110217;104373;106032;110218;105960;110219;106028;106034;106026;110221;106029;110222;110223;110225;46710;58569;61760;61761;61762;61763;52587;6380;58854;58855;105440;8886;28211;30926;30638;38033;43043;54769;55929;52588;55930;55936;52589;52590;52591;73409;61057;61058;61059;61060;73407;82124;73408;73405;73404;123907;99595;73406;90939;90473;98598;98600;98601;99594;124067;92617;87126;128821;87125;48687;62;61;3;2;243;570;804;4;1;17;0;2;4;7;1;188230;153384;86579;158085;239383;120123;167983;227621;248457;266646;294117;73347;103026;107954;142882;158648;183973;188347;214685;237974;257254;261502;287226;289042;68638;84001;86482;100253;105796;140258;153400;156866;157979;182172;187329;192927;213197;225152;236666;239319;255813;635572;272929;277398;286186;497608;302948;120862;662009;661725;48700;634620;57683;767548;479471;62884;61874;168691;757382;130175;173067;641876;178745;228434;481433;267333;252566;820388;271024;295011;74420;80307;87655;82880;97363;98369;478132;478133;767549;79
Ultra Librarian 3D Model Ultra Librarian MTFDDAK240TGA-1BC16ABYY CAD Model

Description

The MTFDDAK240TGA-1BC16ABYY is a 240GB Solid State Disk (SSD) from Micron, designed for speed, efficiency, and reliability. This 2.5-inch SATA SSD operates at 5400 PRO with a 6Gb/s interface that ensures fast data transfer rates, making it a superb choice for professionals and enthusiasts who demand high performance. Equipped with TCG-eSSC (Trusted Computing Group - enhanced Secure Storage Class) security features, it offers enhanced data protection and security, safeguarding vital data from unauthorized access. The drive's solid-state technology provides improved durability and resistance to shock and vibration compared to traditional hard disk drives (HDDs), making it a durable and reliable solution for desktops, laptops, and data centers. Its capacity of 240GB offers ample storage for operating systems, software, and medium-sized data collections. Whether for upgrading an existing system or integrating into new deployments, the MTFDDAK240TGA-1BC16ABYY stands as a testament to Micron's commitment to quality and performance in the SSD market.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 1100 512GB M.2 / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
Silicon Motion, Inc.
4-CHANNEL C-TEMP SATA III SSD CO / Solid State Drive (SSD) FLASH - NAND 120GB SATA III 1.8V, 3.3V
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
Micron Technology Inc.
SSD 128GB BGA TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB NVMe BGA
Need more? Email Us
Advantech Corp
SQF MSATA 640 256G MLC / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III mSATA 3.3V
Need more? Email Us
Silicon Motion, Inc.
SSD 8GB SLC SATA III NAND
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess