EN
  • EN
  • DE

LT1137AISW#TRPBF

Part No LT1137AISW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 3/5 Transceiver Full RS232 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name LT1137
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878347-LT1137AISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1137AISW#TRPBF CAD Model

Description

Product Overview: LT1137AISW#TRPBF from Analog Devices Inc.

The LT1137AISW#TRPBF is a premium-grade integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This component is part of the LT family of multi-channel RS232 drivers and receivers, which are engineered to provide reliable serial communication with enhanced electrostatic discharge (ESD) protection.

This particular model is tailored for applications that demand robust performance and high data integrity in challenging environments. It features three driver and five receiver channels, making it an ideal choice for sophisticated serial port configurations in industrial and commercial communication systems.

Key Specifications:

  • Supply Voltage: Operates from a single 5V supply, minimizing power consumption and allowing for easy integration into existing systems.
  • Data Rate: Capable of supporting data rates up to 250kbps, ensuring swift and efficient data transfer for a wide array of applications.
  • ESD Protection: Offers advanced ESD protection up to 10kV, safeguarding the device against static electricity and other transient voltage spikes.
  • Low Power Shutdown: Features a low power shutdown mode, which significantly reduces power usage when the device is not actively transmitting or receiving data.
  • Temperature Range: Designed to operate over the industrial temperature range, it maintains reliable performance from -40°C to 85°C.
  • Package: Available in a 24-pin SW package, it provides a compact solution that is suitable for space-constrained applications.
  • Tape and Reel Packaging: The #TRPBF suffix indicates that this device is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

The LT1137AISW#TRPBF is not just a testament to Analog Devices Inc.'s commitment to quality, but also a versatile component that meets the stringent requirements of modern electronic systems. Whether it's for industrial automation, point-of-sale terminals, or complex networking equipment, this RS232 driver and receiver stands ready to deliver exceptional performance and reliability.

With its combination of high-speed data transfer, efficient power management, and robust protection features, the LT1137AISW#TRPBF is a smart choice for designers looking to enhance their serial communication interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8342 $53.1762
26+ $3.9665 $103.1290
40+ $3.8425 $153.7000
54+ $3.7186 $200.8044
70+ $3.5946 $251.6220
94+ $3.2228 $302.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess