EN
  • EN
  • DE

LT1171IQ#TRPBF

Part No LT1171IQ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package 5-DDPAK
Family Name LT1171
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-LT1171IQ#TRPBFDKR, -2735-LT1171IQ#TRPBFDKR, 505-LT1171IQ#TRPBFTR, 505-LT1171IQ#TRPBFCT, -2735-LT1171IQ#TRPBFCT, LT1171IQ#TRPBF-ND
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878357-LT1171IQ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1171IQ#TRPBF CAD Model

Description

Product Overview: LT1171IQ#TRPBF from Analog Devices Inc.

The LT1171IQ#TRPBF is a versatile and robust high power switch mode regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the LT1171 series, which is designed to offer efficient power conversion and control for a wide range of applications.

With its ability to deliver up to 2.5A of output current and its wide input voltage range of 3V to 60V, the LT1171IQ#TRPBF is a highly adaptable solution suitable for various demanding environments. It is capable of generating output voltages ranging from 2.5V to 50V, which makes it an ideal choice for applications requiring multiple output voltages from a single input voltage source.

This device utilizes a current mode control design, providing excellent line and load regulation, as well as a fast transient response. It also features a high switching frequency of up to 100kHz, allowing for smaller external components, which results in a compact and efficient power supply design.

The LT1171IQ#TRPBF comes in a rugged TO-220 package, ensuring that it can withstand harsh industrial conditions while maintaining its performance. This package also aids in heat dissipation, which is critical for maintaining the reliability and longevity of the device when operating at high power levels.

Additional features of the LT1171IQ#TRPBF include thermal shutdown, frequency foldback, and cycle-by-cycle current limiting, which provide protection against over-temperature and over-current conditions. This level of protection, combined with its high efficiency, makes it an excellent choice for battery-powered systems, automotive applications, telecommunications equipment, and industrial power supplies.

For designers and engineers looking to implement a reliable and high-performance power solution, the LT1171IQ#TRPBF by Analog Devices Inc. offers a compelling blend of features, efficiency, and durability, making it an essential component for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess