EN
  • EN
  • DE
  • IT

LT1210CT7#06PBF

Part No LT1210CT7#06PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT TO220-7 / Current Feedback Amplifier 1 Circuit TO-220-7 Flow 6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Output Type -
Slew Rate 900V/µs
-3db Bandwidth 35 MHz
Voltage - Input Offset 3 mV
Current - Supply 35mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-220-7
Supplier Device Package TO-220-7 Flow 6
Base Product Number LT1210
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355750-LT1210CT7#06PBF
Ultra Librarian 3D Model Ultra Librarian LT1210CT7#06PBF CAD Model

Description

Product Overview: LT1210CT7#06PBF

The LT1210CT7#06PBF is a high-performance, current feedback amplifier from Analog Devices Inc., designed to deliver exceptional speed and accuracy for a wide range of applications. With its robust feature set and high reliability, the LT1210CT7#06PBF is ideal for demanding environments where precision and efficiency are paramount.

Key Features

  • High Speed: The device boasts a swift slew rate and a wide bandwidth, ensuring rapid response times and the ability to handle high-frequency signals with ease.
  • Large Output Current: Capable of delivering a substantial output current, this amplifier can drive heavy loads without compromising performance.
  • Low Distortion: Its low distortion characteristics make it suitable for high-fidelity audio applications and other systems where signal integrity is crucial.
  • Thermal Protection: Built-in thermal shutdown functionality helps to prevent damage from overheating, enhancing the longevity and reliability of the product.

Applications

  • High-speed data acquisition systems
  • Video and cable drivers
  • Test equipment and instrumentation
  • Professional audio equipment
  • Telecommunications infrastructure

Technical Specifications

The LT1210CT7#06PBF operates within a supply voltage range of ±4.5V to ±15V, providing designers with flexibility in various system voltages. Its output can swing within 1V of the supply rails, ensuring maximum dynamic range. The device is housed in a TO-220-7 package, which is conducive to efficient heat dissipation and easy integration into a variety of circuit designs.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1210CT7#06PBF is no exception. Each unit is rigorously tested to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether deployed in industrial control systems or precision amplification circuits, this product delivers consistent results that engineers and technicians can trust.

With its combination of speed, power, and precision, the LT1210CT7#06PBF from Analog Devices Inc. stands out as a superior choice for professionals seeking a high-quality current feedback amplifier.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.5485
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4383 $73.3149
5+ $22.8916 $114.4580
8+ $22.1182 $176.9456
11+ $20.5715 $226.2865
15+ $19.7981 $296.9715
18+ $19.0248 $342.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess