EN
  • EN
  • DE

LT1228IN8#PBF

Part No LT1228IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8DIP / Current Feedback Amplifier 1 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 3500V/µs
-3db Bandwidth 100 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 3 mV
Current - Supply 6mA
Current - Output / Channel 125 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LT1228IN8#PBF
Standard Package 50
Win Source Part Number 1023016-LT1228IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1228IN8#PBF CAD Model

Description

Product Overview: LT1228IN8#PBF

The LT1228IN8#PBF is a versatile and high-performance current feedback amplifier designed by Analog Devices Inc. This component is engineered to deliver exceptional speed and accuracy for a wide range of applications, including video and cable drivers, test equipment, and high-speed communications systems. The LT1228IN8#PBF is an ideal choice for designers looking for a reliable amplifier with a fast settling time and low distortion.

Key Features

  • High Frequency Performance: With a bandwidth of 100MHz at a gain of +2, the LT1228IN8#PBF is capable of handling high-frequency signals with ease, making it suitable for video and high-speed data applications.
  • Fast Settling Time: The amplifier boasts a settling time of just 12ns to 0.1%, ensuring quick and accurate signal processing, which is critical in high-speed and precision applications.
  • Low Distortion: The LT1228IN8#PBF maintains low distortion levels, providing a clean and unaltered signal output, which is particularly important in audio and video applications.
  • Versatile Supply Voltage: It operates on a supply voltage ranging from ±4V to ±15V, offering flexibility in various circuit designs and applications.

Applications

  • Video and Cable Drivers
  • High-Speed Data Acquisition Systems
  • Test Equipment
  • Telecommunications
  • Active Filters

Product Specifications

The LT1228IN8#PBF is housed in an 8-lead PDIP package, ensuring easy integration into a wide variety of circuit boards. It features a low input bias current of 7µA and an offset voltage of 1mV, which contribute to its high accuracy and stability. The output can drive up to 50mA of current, allowing it to power a range of loads.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT1228IN8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Whether you're designing a sophisticated video system, a high-speed communication link, or any application requiring a high-performance current feedback amplifier, the LT1228IN8#PBF from Analog Devices Inc. is a choice that promises to deliver both quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess