EN
  • EN
  • DE

LT1353CS#TRPBF

Part No LT1353CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad High Speed Amplifier ±18V Automotive 14-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 78 dB
Gain Bandwidth Product 2.7 MHz
Input Bias Current 20 nA
Input Offset Voltage (Vos) 200 µV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 5 V
Nominal Gain Bandwidth Product 3 MHz
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 14
Operating Supply Current 250 µA
Output Current per Channel 13.4 mA
Packaging Tape & Reel (TR)
Power Supply Rejection Ratio (PSRR) 90 dB
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 200 V/µs
Voltage Gain 95.56 dB
Win Source Part Number 962347-LT1353CS#TRPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1353CS#TRPBF CAD Model

Description

Product Overview: LT1353CS#TRPBF

The LT1353CS#TRPBF is a high-speed, low-power, dual and quad precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications that demand high performance and reliability. This op-amp is a part of the LT1353 product family, which is renowned for its low distortion, fast settling times, and low input bias currents.

Key Features

  • High Speed: The LT1353CS#TRPBF boasts a slew rate of 600 V/µs, which makes it suitable for fast signal processing applications, such as video and RF signal amplification.
  • Low Power Consumption: With a supply current of just 2.5 mA per amplifier, this device is optimized for low-power applications, enabling efficient system design.
  • Wide Supply Range: It operates with a supply voltage range from 2.7 V to ±6 V, accommodating various power supply configurations and ensuring flexibility in system design.
  • Output Drive Capability: The LT1353CS#TRPBF can drive loads as low as 600 ohms, making it versatile for both high-impedance and low-impedance applications.
  • Low Distortion: The device exhibits low harmonic distortion, which is critical for audio and instrumentation applications where signal integrity is paramount.

Applications

The LT1353CS#TRPBF is ideal for a multitude of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Video and RF Amplification
  • Telecommunications Equipment
  • Test Equipment
  • Audio Processing
  • Data Acquisition Systems

Product Specifications

Encased in a surface-mount package, the LT1353CS#TRPBF is provided in a 16-lead narrow SOIC package. It is also characterized for operation from -40°C to 85°C, ensuring robust performance across a broad range of environmental conditions. The product's part number suffix 'TRPBF' indicates that it is provided in tape and reel packaging and is lead (Pb) free, which is in compliance with RoHS standards.

Conclusion

With its combination of high-speed performance, low power consumption, and operational flexibility, the LT1353CS#TRPBF from Analog Devices Inc. is a compelling choice for designers seeking to integrate a robust and efficient operational amplifier into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess