EN
  • EN
  • DE

LT1374HVIR#TRPBF

Part No LT1374HVIR#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck, SEPIC Switching Regulator IC Positive Adjustable 2.42V 1 Output 4.5A (Switch) TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Case / Package 7-DDPAK
Family Name LT1374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1374HVIR#TRPBFCT, LT1374HVIR#TRPBFDKR, LT1374HVIR#TRPBF-ND, LT1374HVIR#TRPBFTR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924040-LT1374HVIR#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1374HVIR#TRPBF CAD Model

Description

Product Overview: LT1374HVIR#TRPBF from Analog Devices Inc.

The LT1374HVIR#TRPBF is a robust and high-efficiency step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is part of the LT1374 series, which is well-known for its reliability and versatility in a wide range of power supply applications.

Key Features

  • High Voltage Capability: The LT1374HVIR#TRPBF is capable of operating with an input voltage range up to 60V, making it suitable for applications that require a high input voltage.
  • Efficient Performance: With an efficiency of up to 90%, this switching regulator ensures minimal power loss and is ideal for power-sensitive designs.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 500kHz, allowing for flexibility in design and optimization of size and efficiency.
  • High Output Current: The device can deliver a continuous output current of up to 4.5A, suitable for a wide array of high-power applications.
  • Thermal Protection: The LT1374HVIR#TRPBF includes thermal shutdown features to protect the device under extreme operating conditions.
  • Low Shutdown Current: It has a low shutdown current of 16μA, which contributes to the overall power conservation when the device is not in use.

Applications

The LT1374HVIR#TRPBF is designed for use in various applications that require efficient power conversion from a high voltage source. This includes but is not limited to:

  • Telecommunications systems
  • Automotive electronics
  • Industrial power supplies
  • Battery-powered devices
  • Portable instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT1374HVIR#TRPBF is no exception. The device is available in a thermally enhanced 16-lead plastic surface mount package, which is RoHS compliant and designed for improved manufacturing processes and thermal performance. With its robust design and high-quality construction, the LT1374HVIR#TRPBF is a reliable choice for engineers looking to create durable and efficient power supply systems.

Conclusion

The LT1374HVIR#TRPBF from Analog Devices Inc. represents a sophisticated solution for high-voltage, high-efficiency power conversion. Its combination of features and reliability makes it an excellent choice for designers who need a dependable step-down regulator for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6559 $73.9677
5+ $20.2305 $101.1525
8+ $19.5983 $156.7864
11+ $18.9661 $208.6271
14+ $18.3339 $256.6746
19+ $16.4373 $312.3087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,475 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess