EN
  • EN
  • DE

TA48S05F

Part No TA48S05F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 1-A Output Current and Low Dropout Voltage Regulator with ON/OFF Control Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196062-TA48S05F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48S05F CAD Model

Description

The TA48S05F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is designed to provide a stable 5V output voltage with a specified output current. It is utilized in various electronic applications to ensure a constant voltage supply, irrespective of variations in input voltage, load current, and temperature.

Applications

  • Microcontroller Power: Providing a regulated 5V supply for microcontrollers in embedded systems.
  • Logic Circuits: Powering digital logic circuits requiring a stable 5V voltage.
  • Sensor Power Supplies: Regulating voltage for sensors and transducers in data acquisition systems.
  • Portable Devices: Used in battery-powered devices to ensure stable operation despite battery voltage fluctuations.
  • Industrial Control Systems: Employed in industrial automation and control equipment for powering sensitive components.

Features

  • Fixed 5V Output Voltage: Provides a stable and precise 5V output.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Low Dropout Voltage: Operates with a low dropout voltage, enabling functionality even with minimal input-output voltage difference.
  • Surface-Mount Package: Typically available in a small surface-mount package for space-saving applications.
  • High Accuracy: Offers a tight tolerance on the output voltage, ensuring reliable performance.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable 5V supply for connected circuits, improving overall system stability.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent and overheating, extending product lifespan.
  • Easy to Integrate: Simple three-terminal design facilitates easy integration into various electronic circuits.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.
  • Wide Operating Temperature Range: Operates effectively across a broad temperature range, making it suitable for diverse environments.

Additional Details

The TA48S05F commonly comes in a surface-mount package such as a SOT-89. For stable operation, external capacitors, typically ceramic or tantalum capacitors, are required close to the input and output pins. The datasheet provides detailed specifications including input voltage range, output current capability, quiescent current, and thermal resistance. Depending on the load current and ambient temperature, proper heatsinking may be needed to prevent overheating. Its compact size and protection features make it suitable for various applications requiring a stable 5V supply.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess