EN
  • EN
  • DE

LT1424IS8-5#TRPBF

Part No LT1424IS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 5V 400MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Flyback Switching Regulator IC Positive or Negative, Isolation Capable Fixed 5V 1 Output 400mA 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT1424IS8-5#TRPBFTR, LT1424IS8-5#TRPBFCT, LT1424IS8-5#TRPBF-ND, LT1424IS8-5#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844662-LT1424IS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1424IS8-5#TRPBF CAD Model

Description

LT1424IS8-5#TRPBF - Voltage Regulator IC by Analog Devices Inc.

The LT1424IS8-5#TRPBF is a robust and efficient voltage regulator integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This IC is designed to provide a fixed output voltage of 5V, making it an ideal component for a wide range of electronic applications requiring a stable power supply. Encased in a compact SOIC-8 package, this regulator is perfect for space-constrained applications while still offering excellent thermal performance and reliability.

Key Features:

  • Fixed Output Voltage: The LT1424IS8-5#TRPBF provides a precise 5V output, which is essential for consistent performance in digital and analog circuits.
  • Package Type: The device comes in a small outline integrated circuit (SOIC-8) package, offering a balance between space-saving and ease of handling during manufacturing and prototyping.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to minimize heat generation and power loss, thereby improving the overall performance of the end application.
  • Thermal Protection: The IC includes built-in thermal protection features that safeguard it against damage due to overheating, extending the lifespan of both the regulator and the application it powers.
  • Low Dropout Voltage: The LT1424IS8-5#TRPBF boasts a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage.

Applications:

The versatility of the LT1424IS8-5#TRPBF makes it suitable for various applications, including but not limited to:

  • Portable Electronic Devices
  • Embedded Systems
  • Industrial Controls
  • Automotive Electronics
  • Power Management Solutions

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LT1424IS8-5#TRPBF is no exception. It is manufactured to meet high standards, ensuring reliable performance even under challenging conditions. With its robust design and comprehensive protection features, this voltage regulator IC is a dependable choice for engineers and designers looking to enhance the stability and longevity of their electronic products.

Whether you are developing a new project or optimizing an existing one, the LT1424IS8-5#TRPBF from Analog Devices Inc. offers a combination of performance, efficiency, and reliability that can help take your power management to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1818 $50.1816
30+ $3.4312 $102.9360
46+ $3.3240 $152.9040
63+ $3.2167 $202.6521
81+ $3.1095 $251.8695
108+ $2.7879 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,242 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess