EN
  • EN
  • DE

RT9193-28GQW

Part No RT9193-28GQW
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184725-RT9193-28GQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9193-28GQW CAD Model

Description

The RT9193-28GQW is a low dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and accurate 2.8V output. LDO regulators like the RT9193 are crucial for maintaining consistent power delivery in various electronic devices, especially those operating on battery power or requiring precise voltage levels.

Applications

  • Portable Electronics: Ideal for powering microcontrollers, sensors, and other low-power components in smartphones, tablets, and wearable devices.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi transceivers, and other wireless communication circuits to ensure stable operation.
  • Battery-Powered Systems: Perfect for extending battery life in devices such as remote controls, toys, and portable medical equipment.
  • Post-Regulation: Employed after switching regulators to reduce ripple and noise, providing a cleaner power supply for sensitive analog circuits.
  • Instrumentation: Used in precision measurement equipment to ensure accurate and reliable readings.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Consumes very little current when not actively supplying power, further reducing power consumption.
  • Stable with Ceramic Capacitors: Designed to work reliably with ceramic capacitors, which are smaller and more cost-effective than other types of capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Over-Temperature Protection: Automatically shuts down the regulator if it overheats, preventing damage and ensuring system reliability.
  • Fixed Output Voltage: Provides a stable and accurate 2.8V output voltage.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current significantly extends battery life in portable devices.
  • Improved System Reliability: Over-current and over-temperature protection features protect the regulator and the load from damage, ensuring stable operation.
  • Smaller Solution Size: Stability with ceramic capacitors allows for smaller and more compact circuit designs.
  • Reduced Noise: Helps to minimize noise and ripple in the power supply, improving the performance of sensitive analog circuits.
  • Precise Voltage Regulation: Ensures a stable and accurate 2.8V power supply, crucial for the proper operation of many electronic components.

Additional Details

The RT9193 series offers features such as an enable pin for power saving, a wide operating temperature range, and various package options. The specific package for RT9193-28GQW should be verified using the product datasheet. For comprehensive technical specifications, thermal characteristics, and application circuit examples, please refer to the official Richtek datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess