EN
  • EN
  • DE

ZXRD1033NQ16TA

Part No ZXRD1033NQ16TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 50kHz to 300kHz
Duty Cycle (Max) 94%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1120414-ZXRD1033NQ16TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXRD1033NQ16TA CAD Model

Description

The ZXRD1033NQ16TA from Diodes Incorporated is a high-performance, energy-efficient DC-DC converter designed for a wide range of applications. This converter is part of Diodes Incorporated's extensive portfolio of power management solutions that cater to the needs of modern electronic devices requiring stable and efficient power conversion.

Key Features

  • Adjustable Output Voltage: This device allows users to set the output voltage to their desired level, ensuring compatibility with various circuits and applications.
  • High Efficiency: With its advanced design, the ZXRD1033NQ16TA provides excellent power conversion efficiency, which is crucial for minimizing energy loss and heat generation.
  • Low Quiescent Current: The low quiescent current feature is particularly beneficial for battery-powered applications, as it helps to prolong battery life by reducing power consumption when the device is in a standby state.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, which enhances reliability and extends the product's lifespan.
  • Compact Package: Housed in a small QFN package, the ZXRD1033NQ16TA is ideal for space-constrained applications, providing a power management solution without occupying significant board space.

Applications

The ZXRD1033NQ16TA is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and wireless devices
  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • Power supply modules

Product Specifications

With an input voltage range that supports various power sources and an output current capacity that can handle demanding loads, the ZXRD1033NQ16TA is a robust solution for managing DC power. The device's package is designed for optimal thermal performance, ensuring stable operation even under high power conditions.

Conclusion

The ZXRD1033NQ16TA from Diodes Incorporated is an excellent choice for designers looking for a reliable, efficient, and versatile DC-DC converter. Its combination of features, such as adjustable output voltage, high efficiency, and thermal protection, make it a valuable component in any power-sensitive design.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess