EN
  • EN
  • DE

LM5085QMYX/NOPB

Part No LM5085QMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP / 75V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 75V
Frequency - Switching Up to 1MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, On Time Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Part Number Series LM5085
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804932-LM5085QMYX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5085QMYX/NOPB CAD Model

Description

The LM5085QMYX/NOPB is a versatile and efficient PWM (Pulse Width Modulation) controller from Texas Instruments designed for use in step-down (buck) regulator applications. This component is part of the PowerWise® family and is specifically tailored for automotive and industrial systems, where reliability and performance in harsh environments are paramount.

Key Features

  • Voltage Range: The LM5085 operates from a wide input voltage range of 4.5V to 75V, making it suitable for a broad array of applications, from low-voltage industrial systems to high-voltage automotive power rails.
  • Temperature Performance: With a temperature range of -40°C to 125°C, the LM5085QMYX/NOPB is designed to withstand extreme conditions, ensuring consistent performance in both cold and hot environments.
  • Current Mode Control: The device employs current mode control which provides superior transient response and simplifies loop compensation.
  • Energy Efficient: Its high-efficiency operation is due to features like a low quiescent current and a pulse skipping Eco-mode™ which reduces power loss at light loads, thereby enhancing energy savings.
  • Protection Features: The LM5085 includes a range of protection features such as overvoltage protection, thermal shutdown, and cycle-by-cycle current limit, which help to safeguard both the regulator and the downstream components from damage.

Applications

Thanks to its robustness and flexibility, the LM5085QMYX/NOPB is ideal for a variety of applications, including but not limited to:

  • Automotive infotainment and body electronics
  • Industrial power supplies and controllers
  • Telecommunication equipment
  • DC-DC converters for distributed power systems

Package and Quality

The LM5085QMYX/NOPB is offered in a compact 10-pin MSOP-PowerPAD™ package that optimizes thermal performance and occupies minimal board space. This product is also AEC-Q100 qualified, ensuring automotive-grade quality and reliability. Furthermore, it carries the NOPB designation, which indicates it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0650 $52.1050
40+ $2.5149 $100.5960
62+ $2.4363 $151.0506
85+ $2.3577 $200.4045
110+ $2.2791 $250.7010
147+ $2.0434 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,860 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess