EN
  • EN
  • DE

LT1460LHS8-5#TRPBF

Part No LT1460LHS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.2% 40 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878407-LT1460LHS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460LHS8-5#TRPBF CAD Model

Description

Product Overview: LT1460LHS8-5#TRPBF

The LT1460LHS8-5#TRPBF is a precision, low power, and stable voltage reference from Analog Devices Inc. This high-performance component is designed to offer a fixed 5V output with a tight initial accuracy of ±0.05% and excellent temperature stability. It is an ideal solution for precision data conversion systems and high-resolution analog-to-digital applications where a stable reference voltage is critical for performance.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, suitable for a wide range of applications requiring a stable reference.
  • Accuracy: Features an impressive initial accuracy of ±0.05%, ensuring precise voltage reference for critical applications.
  • Temperature Stability: Offers excellent temperature stability, making it reliable for use in environments with varying temperatures.
  • Low Power Consumption: Designed for low power operations, it is an excellent choice for battery-powered devices and portable applications.
  • Package: The LT1460LHS8-5#TRPBF comes in an 8-Lead SOIC package, which is a compact and surface-mountable form factor, beneficial for space-constrained applications.
  • Supply Voltage Range: Operates over a wide supply voltage range, providing design flexibility and compatibility with various system voltages.

Applications

The LT1460LHS8-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT1460LHS8-5#TRPBF is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and longevity in a wide range of operating conditions.

With its precision voltage reference capabilities, the LT1460LHS8-5#TRPBF is an essential component for systems that demand accurate and stable voltage reference sources. It is a testament to Analog Devices' expertise in creating products that meet the needs of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess